location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AEKP power supply unit 550 W Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AEKP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-AEKP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184012765 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 12:37:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 450-AEKP power supply unit 550 W Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provides reliable power for your mission-critical applications
  • - Delivers up to 550-Watt power
Long product name DELL 450-AEKP power supply unit 550 W Black, Stainless steel :
The long product name of DELL 450-AEKP power supply unit 550 W Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hot-Plug Power Supply, 550W
More>>>
DELL 450-AEKP power supply unit 550 W Black, Stainless steel:
The official description of DELL 450-AEKP power supply unit 550 W Black, Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Power Supply from Dell™ provides reliable power for your mission-critical applications. It delivers up to 550-Watt of power.

Short summary description DELL 450-AEKP power supply unit 550 W Black, Stainless steel:
This short summary of the DELL 450-AEKP power supply unit 550 W Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AEKP, 550 W, Server, - PowerEdge R440 - PowerEdge R430 - PowerEdge R6415, Black, Stainless steel

Long summary description DELL 450-AEKP power supply unit 550 W Black, Stainless steel:
This is an auto-generated long summary of DELL 450-AEKP power supply unit 550 W Black, Stainless steel based on the first three specs of the first five spec groups.

DELL 450-AEKP. Total power: 550 W. Purpose: Server, Compatible products: - PowerEdge R440 - PowerEdge R430 - PowerEdge R6415. Product colour: Black, Stainless steel

The story is currently unavailable. Please, contact us.
Power
Total power *
550 W
Performance
Purpose *
Server
Performance
Compatible products
- PowerEdge R440 - PowerEdge R430 - PowerEdge R6415
Design
Product colour
Black, Stainless steel
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 2 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 450-AEKP power supply unit 550 W Black, Stainless steel:
Disclaimer

Actual configuration might differ from illustration