Samsung logo

Samsung ED65E Digital signage flat panel 165,1 cm (65") LED 400 cd/m² Full HD Black Touchscreen

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177223
Info modified on:
27 May 2024, 12:21:41
Long product name Samsung ED65E Digital signage flat panel 165,1 cm (65") LED 400 cd/m² Full HD Black Touchscreen:

ED65E LED, 65", 1920 x 1080, LED BLU, 6 ms, 400 cd/m², 4000:1, Vesa 400 x 400 mm

Samsung ED65E Digital signage flat panel 165,1 cm (65") LED 400 cd/m² Full HD Black Touchscreen:

Enhanced Connectivity
Give your business an edge with side connectivity that opens possibilities for installations with less space. With DVI, Component and Composite inputs, you have the connectivity you need to meet your business' digital signage needs.

Direct-Lit LED Technology
Direct-lit LED display technology delivers sharp, high-resolution images, while saving energy and reducing costs for your business. Discover the performance and efficiency benefits of LED.

Commercial Grade Reliability
We demonstrate our confidence in the quality of our product with a 3-year onsite warranty to secure your investment. Get commercial grade reliability for your business.

Optional Touch Overlay
The optional touch overlay accessory transforms your display into an interactive whiteboard. Create more collaborative presentations or a dynamic customer experience with tangible results for your business.

Short summary description Samsung ED65E Digital signage flat panel 165,1 cm (65") LED 400 cd/m² Full HD Black Touchscreen:

Samsung ED65E, Digital signage flat panel, 165,1 cm (65"), LED, 1920 x 1080 pixels

Long summary description Samsung ED65E Digital signage flat panel 165,1 cm (65") LED 400 cd/m² Full HD Black Touchscreen:

Samsung ED65E. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.