location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z170I GAMING PRO AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7980-001R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072419516 show
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1151 (Socket H4) Intel® Celeron®, Intel® Pentium®
  • - PC mini ITX Intel® Z170 7.1 channels
  • - DDR4-SDRAM 2 DIMM Non-ECC Maximum internal memory: 32 GB
  • - M.2, SATA III
  • - BIOS type: AWARD Clear CMOS jumper Clear CMOS button
  • - Gigabit Ethernet Wi-Fi Bluetooth 4.2
Long product name MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX :
The long product name of MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Socket LGA1151, Intel Z170 Chipset, 2 x DDR4 up to 32GB, 1 x Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n/ac, 4 x SATA, 1 x M.2, 1 x PCI-Express
More>>>
MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX:
The official description of MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAME IN STYLE

Each game demands different skills, each gamer selects, customizes and levels their own gaming character. Why stop there? MSI Performance GAMING motherboards allow you to fully customize & personalize your gaming PC to any color you want while delivering top performance for a great gaming experience.

Unmatched memory performance and stability

With traditional memory design the memory signals are often distorted by electromagnetic signals from other components, making the system perform slower or become unstable. MSI introduces DDR4 Boost technology with optimized traces and fully isolated memory circuitry. This design ensures the memory signals stay pure for optimal performance and stability.

Next-gen superfast storage

Enjoy a blazing fast system with Turbo M.2 with speeds up to 32 Gb/s. The Turbo M.2 connector on the back of the motherboard supports 2 sizes of M.2 SSDs.

GAMING DNA

GAMING on the inside, GAMING on the outside. Attention to detail, from red and black look & feel to PCB printing, make the next generation MSI GAMING motherboards stand out once again.

GAMING HEATSINK

The GAMING Heatsink is designed for the best performance and awesome looks, confirming you are dealing with a geniune MSI® GAMING motherboard.

Next-gen superfast storage

Enjoy a blazing fast system with Turbo M.2 with speeds up to 32 Gb/s. The Turbo M.2 connector on the back of the motherboard supports 2 sizes of M.2 SSDs.

GAMING DNA

GAMING on the inside, GAMING on the outside. Attention to detail, from red and black look & feel to PCB printing, make the next generation MSI GAMING motherboards stand out once again.

Dominate the game with lowest latency

Get ready to crush your enemies on the battlefield with MSI® GAMING LAN, featuring carefully selected components to ensure the best online gaming experience without lag.

INTEL® WI-FI AC & BLUETOOTH

The MSI® GAMING motherboards come with an easily unpluggable Intel® Wi-Fi / Bluetooth antennas. The support of 802.11 AC and Bluetooth 4.2 ensures that you have the fastest available transfer speed.

Share your Screen with Intel® Wireless DisPlay (Intel® WiDi) Intel® WiDi for Home or Pro WiDi for Business allows you wirelessly send movies, photos, presentations, and more from MSI’s GAMING motherboard to an HDTV.

DEDICATED GAMING LAN WITH INTEL®

Experience a more fluid game with Intel® i219 LAN. Intel® i219 LAN is designed to deliver high performance when gaming, delivering more throughput than other solutions.

Intel® i219 LAN is optimized for championship level online and LAN eSports by reducing CPU overhead and offering exceptionally high TCP and UDP throughput. This way, your CPU can be used more effectively and you can enjoy more FPS when gaming.

Gaming optimized bandwith management

Dedicated to giving you the best online gaming experience with optimized traffic prioritization and low latency, MSI GAMING LAN Manager automatically classifies and prioritizes the latency-sensitive applications for online games.

MSI GAMING LAN Manager

- Automatically prioritizes games above other applications
- Allows you to change applications' traffic priority
- Allows you to customize you to customize bandwidth for each application

LAN Protect

Featuring 15KV anti-surge protection to shield your network from lightning strikes and static electricity, LAN Protect is a LAN connector designed to give you the best networking experience. It's highlighted with a red LED inside the RJ45 connector to show its functionality.

Studio grade sound with AUDIO BOOST 3

With Audio Boost 3 we're delivering the highest sound quality through the use of premium quality audio components. That way, you can enjoy breathtaking, crystal clear sound and music through 8-channel HD Audio or high impendence headphones and truly dominate the game.

EMI-Shielded HD Audio Processor

Audio Boost 3 is fueled by a EMI-shielded high quality HD audio processor, making sure you enjoy the purest sound quality.

Isolated Audio PCB

Audio Boost 3 acts like a dedicated soundcard by physically isolating the audio circuitry to give you a more clear audio signal.

Chemi-Con Audio Capacitors

Delivering high fidelity crystal clear sound with exceptional acoustics and realism.

Separated Audio Layers

Equal and perfect sound quality for left & right channel audio through the use of seperated layers in the PCB.

Headphone Amplifier

The built-in headphone amplifier rewards your high quality headphone with studio level sound quality up to 600Ω delivered from your gaming PC.

Anti-popcorn Noise

Audio Boost protects your ears against annoying loud popping sounds when you plug devices in or out or turn your PC on/off.

Front Dedicated Headphone Out

Convenient use of the front panel audio output while retaining high quality amplified sound.

7.1 Channel Audio with S/PDIF

With high quality audio connectors you get the best possible signal output with less chance of distortion.

USB Audio Power PRO

The new and improved MSI USB Audio Power Pro continuously delivers a stable 5V to the USB ports, making sure you can continue to enjoy the crystal clear high quality audio standard you expect when using a premium DAC or Professional USB headset.

Benefits

- Enhances USB audio quality
- Lowest peak-to-peak voltage difference for perfect 5V
- Golden USB connector for the best signal transmission

TUNE YOUR PC’S RESPONSIVENESS

MSI® DPC Latency Tuner is a convenient tool that helps you to optimize your PC settings to get a smooth audio/video playback experience and a fast responding system.

BEFORE

Significant lag in responsiveness

AFTER

Low response times,Superfast system

GAME BOOST

Overclock your system instantly and generate more FPS in games with 1 push of a button using Game Boost! You can also easily enable XMP using the XMP button in Click BIOS.

GAMING HOTKEY

Gaming Hotkey enables more functionality using your own keyboard. Simply assign functions or macros to any key and launch your favorite games, load overclocking profiles or do real-time overclocking with the push of a single button. The possibilities are endless!

- Customize any key on your keyboard
- Up to 8 steps macro programming
- User friendly, easy to use application
- 1 key load up of your favorite game

TOTAL FREEDOM, MAXIMUM EASE

Easily program your most used commands to be executed with a single keystroke. You are free to choose any key you want.

Hotkeys

Assign your own keyboard combinations

Windows keys

Quick launch any application or folder

MSI® Smart keys

Quick launch of mail, browser or more

Login Keys

One press to login (program passwords)

2X FRONT USB 3.1 GEN1

With a clever placed USB 3.1 Gen1 front pin header, available on MSI motherboards, you can connect up to 2 USB 3.1 Gen1 devices directly to the front of your PC Chassis. This way you can easily enjoy fast USB speeds without having to use the hard-to-reach USB ports on the rear.

DOUBLE ESD PROTECTION

The front USB 3.1 Gen1 ports on MSI motherboards are protected by a set of protective ICs to prevent damage caused by Electrostatic Discharge (ESD) from plugging/unplugging USB devices.

FAST STORAGEWITH SATA EXPRESS

SATA Express offers a solution in high speed storage through PCI-Express, providing more bandwidth for the latest generation SSDs up to 16 Gb/s.

PUSH YOUR SSD HARDER WITH M.2

Delivering speeds up to 32Gb/s using Gen3 x4, Turbo M.2 is over 5 times faster than a regular SATA III connection! Enjoy a blazing fast system boot up and insanely fast loading of applications and games with MSI motherboards.

ENHANCED CPU OVERVOLTAGE PROTECTION

Onboard overvoltage protection prevents overvoltage and short-circuit damage of the CPU and other components. A red LED near the 24 pin CPU power connector let you know that overvoltage protection is activated for easier troubleshooting.

EASY DIAGNOSTIC

MSI EZ Debug LED is an easy troubleshooting tool using 3 LEDs to indicate CPU / Memory / VGA operation every time you boot up your system. Run into trouble? Use the LEDs to easily identify the source of your problem and get back into operation quickly.

SteelSeries Certified

Get ready to enjoy the best gaming experience with MSI & SteelSeries!

Enthusiast gaming gear brand SteelSeries has officially approved MSI GAMING motherboards as ‘SteelSeries Certified (SSC)’. This certification is based on the performance demands and stability of MSI GAMING motherboards and SteelSeries products. Your SteelSeries headset, mouse and other top quality gaming gear works best on MSI GAMING motherboards.

GAMING CERTIFIED

Our GAMING motherboards are tested in our gaming lab, internet cafes and together with the world’s best eSports players to make sure you get top performance and reliability in the world’s most popular games. Through 24-hour on- and offline game testing, MSI ensures the onboard network configuration, audio reception and FPS performance are tested and tuned to perfection for you to enjoy the best possible gameplay experience.

Only the motherboards that pass this test receive the GAMING CERTIFIED status and are considered true MSI® GAMING motherboards.

MILITARY CLASS 4 COMPONENTS

DARK CHOKE

Dark Choke uses the special core design and allows the Dark Choke to run at a lower temperature with higher capacity and better power efficiency and stability.

SOLID CAP

With their aluminum core design and Japanese made quality, Solid CAPs are made for high-end design motherboard. Not only do Solid CAPs could provide lower Equivalent Series Resistance (ESR), but also work firmly for over-10-year.

HUMIDITY PROTECTION

Reduction in moisture absorption helps prevent "Conductive Anodic Filament". Untreated PCB's can have 10x higher failure rate.

HIGH TEMPERATURE PROTECTION

All key components used in MSI motherboards have all passed military testing ensuring stable operation in the harshest environments.

CIRCUIT PROTECTION

Carefully selected materials, multiple PCB layers and shielding result in the best circuit protection for our GAMING motherboards.

ESD PROTECTION

Each and every I/O port is protected against the hazards of Electro Static Discharge.

EMI PROTECTION

All MSI motherboards comply with strict American FCC regulations and reduce the impact of Electromagnetic Interference.

VGA ARMOR: REINFORCED PCI EXPRESS SLOTS

With the increased size and weight of modern high end graphics cards, traditional PCI Express slots often show signs of bending or even breaking. Meet VGA Armor, strengthened PCI Express slots using more solder points to make sure you never have to worry about breaking off any of the slots.

PREVENT DAMAGE

NO STRENGHTENING

OTHER BRANDS

NO STRENGHTENING

MSI® VGA ARMOR

REINFORCED, HEAVY SOLDERED CONNECTIONS

THE ALL NEW, AWARD-WINNING CLICK BIOS 5

Explore the greatly improved, award-winning CLICK BIOS 5 and use it to tune your system to maximum performance to get the most out of your games. MSI CLICK BIOS 5 is the next generation UEFI BIOS with optimizations for Windows 10.

Control your system in two modes: EZ mode, for the most used settings and functions. Advanced mode for more detailed settings and fine-tuning options to boost your system’s performance.

- Variety of options to boost your game performance
- Next gen UEFI BIOS with award winning design
- High-resolution multi language scalable font
- Easy to use
- Advanced overclocking

GAMING DEVICE PORT

MSI Gaming Device Port is optimized to deliver the best connectivity for high end gaming mice to fully utilize its speed. You can customize your mouse’ DPI to change accuracy and program macro combinations using the easy to use Mouse Master software to perform multiple commands with just one click.

Gaming benefits

- More responsive, faster reactions
- Customizable mouse settings
- Customizable mouse accuracy (DPI)
- Program macros for multiple actions in 1 click
- Smoother gameplay

Technical benefits

- 3x more gold than regular connectors
- 10x longer lifetime when plugging/un-plugging
- Prevents oxidation

OBS STREAMING SOFTWARE

Share your gaming achievements with the world! Open Broadcaster Software (OBS) is world’s most popular open source software for video recording and live streaming. Show your friends your gaming progress live.

Plenty of plugins

Allowing developers to create their own unique plugins and complete control of their streaming experience.

Optimized video quality

OBS records videos using small file size,but with perfect image and sound quality, without lag.

Easy to share

Live streaming to your favorite video sharing websites such as Twitch, YouTube, DailyMotion, Hitbox and many more.

Webcam supported

OBS supports almost any webcam. DirectShow capture device support (webcams, capture cards, etc).

Multiple profiles

Add different profiles, each of them with its own settings. Easy to use OBS for anyone, in any situation.

OVERCLOCKING MADE EASY

Outperform your competition with the MSI® GAMING APP which allows simultaneous control of both your Motherboard and Graphics Card's overclocking.

Simply select your preferred mode with the click of a button:

ON-SCREEN SPEED & TEMPERATURES

Real-time monitor GPU Core, DRAM Frequency, GPU & CPU Temperatures and much more, in game or in other fullscreen applications, customizable to your preference.

CPU-Z MSI GAMING EDITION

MSI has worked closely with CPUID to develop this special edition of CPU-Z featuring the famous MSI GAMING dragon. Use CPU-Z to gather key information on the main devices of your system, such as your CPU speed, Memory speed and timings, motherboard BIOS version and much more.

SSD not fast enough? Try MSI RAMDisk!

Get an unlimited RAMDisk for free (worth $35) with MSI GAMING motherboards. RAMDisk allows you to create a virtual drive from your system memory, enabling speeds up to 25x faster than a modern SSD. You can load complete games, speed up your browser or your page file significantly increasing system performance! You even increase your SSD's lifespan by using RAMDisk as it reduces unnecessary read and write operations to your SSD.

- Speed up system performance
- Speed up games, apps and browser
- Increase SSD lifespan

WATER COOLING COMPATIBLE

This motherboard is compatible with industry leading water cooling solutions.

Short summary description MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX:
This short summary of the MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Z170I GAMING PRO AC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX:
This is an auto-generated long summary of MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX based on the first three specs of the first five spec groups.

MSI Z170I GAMING PRO AC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset family: Intel

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1151 (Socket H4)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Memory
Supported memory types *
DDR4-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Non-ECC
Yes
Supported memory clock speeds
2133, 2400, 2600, 2800, 3000, 3200, 3600, 3866, 4000 MHz
Maximum internal memory *
32 GB
Unbuffered memory
Yes
Storage controllers
Supported storage drive interfaces *
M.2, SATA III
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
1
Number of SATA III connectors *
4
Number of SATA connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Chassis intrusion connector
Yes
EPS power connector (8-pin)
Yes
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Rear panel I/O ports
HDMI ports quantity *
1
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
WiFi-AP antenna jack
2
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Intel® I219-V
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Features
Motherboard chipset *
Intel® Z170
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
mini ITX
Motherboard chipset family *
Intel
Power source type
ATX
Linux operating systems supported
Yes
Windows operating systems supported
Yes
Expansion slots
PCI Express x16 (Gen 3.x) slots
1
BIOS
BIOS type *
AWARD
Clear CMOS jumper
Yes
Clear CMOS button
Yes
Weight & dimensions
Width
170 mm
Depth
170 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-10-21 05:46:52
Uk has collected 37 expert reviews for MSI Z170I GAMING PRO AC Intel® Z170 LGA 1151 (Socket H4) mini ITX and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
ocaholic.ch.english
Updated:
2016-10-21 05:46:45
With the Z170I Pro Gaming AC MSI has a new mini ITX motherboard in its portfolio, which comes with a very reasonable feature mix and an attractive price point. There is for example an M.2 slot as well as a well positioned CPU socket and a WiFi AC module...
Bottom line performance should really be improved and we're hoping MSI is going to do so by releasing new BIOS updates Having a look at power consumption we see that this board is very energy efficient, scoring 2nd place when it comes to idle and load power consumpt...
0%
gizmodo.com.au
Updated:
2016-10-21 05:46:45
If you've held off on building a new PC for a couple of years, then the computing world has well and truly passed you by. Things have changed. No longer is gaming the exclusive domain of big, Extended ATX PC cases with equally massive motherboards and two...
0%
pcgamers.net.au
Updated:
2016-10-21 05:46:48
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
pcgamers.net.au
Updated:
2016-10-21 05:46:48
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
Bit-Tech.net
Updated:
2016-10-21 05:46:48
Click to enlarge When it comes to enthusiast miniITX motherboards, Asus's Impact has ruled the roost at the extreme top end, but in the £100140 price bracket, competition has been very fierce. With Z97 especially, we saw great examples from MSI, Asus...
Bottom line The Z170I Gaming Pro AC is a bit of a mixed bag, but does have some redeeming features. It looks great, sports an attractive and easy-to-use EFI and is easy to overclock. The onboard audio is on-par with most of the best Z170 boards we've seen and the PCB...
79%
hardwareheaven.com
Updated:
2016-10-21 05:46:52
We've looked at a number of Z170 based motherboards since they were launched a couple of months ago and the majority have been very impressive. They don't offer a huge leap over Z97 but they do bring the mainstream Intel platform right up to date in terms...
Bottom line The MSI Z170I Gaming Pro AC is an excellent mini-ITX motherboard. Great build quality. A surprising amount of features and competitive performance. Consumers will be able to make some awesome compact systems if pairing this board with the likes of AMDs R9 Nano...
100%
pcgamers.net.au
Updated:
2016-10-23 03:07:48
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
pcgamers.net.au
Updated:
2016-11-17 02:30:16
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
chip.com.my
Updated:
2016-11-21 02:45:53
The small form factor market is a niche market at best right now, but slowly it's gaining traction in the industry and with the release of AMD's R9 Nano, the future of small form factor PC's is looking brighter. Hardcore gaming on a PC with a size so smal...
Good Small footprint, All features needed already on board...
Bad None...
Bottom line Entering Skylake processors this year, the MSI Z170I PRO GAMING AC is a great choice when you're looking for a small form factor Skylake motherboard. It looks great and has excellent build quality along with reliable components which make it a sound choi...
0%
pcgamers.net.au
Updated:
2016-11-21 02:45:57
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
pctechreviews.com.au
Updated:
2016-12-22 21:29:20
We love the ITX form factor here so read on to see why we think the MSI Z170I Gaming PRO AC is MSI's best mini ITX board yet.The new Z170 chipset is upon us - but unlike the previous Z87 and Z97, the Z170 motherboards have the new 1151 socket and DDR4 RAM...
Good Highly practical board layout to suit larger footprint coolers, Feature rich with a stable software offering, An obvious focus on audio quality that has been well implemented, Very easy to work with when building in tight spaces, M.2 SSD slot, AC WIFI, Bl...
Bottom line The pricing is competitive at $279 and in line with other Z170 boards of the same size. Going Skylake isn't cheap as the 'K' series CPUs start at $355 and the platform requires newer DDR4 RAM. My advice is not to skimp on the motherboard because a good on...
0%
ocaholic.ch.english
Updated:
2017-08-16 15:50:17
Meanwhile you can find benchmark values of 28 recent Z270 and Z170 motherboards in our comparison tables. We do not comment the benchmark values. The idea and also the goal is to present to you a market overview which helps you choose the right motherboar...
0%
uk.hardware.info
Updated:
2017-08-18 04:34:53
Do you want a small, but fast system? Mini-ITX offers you a versatile base that doesn't sacrifice too much functionality. For this reason we're discussing thirteen current Mini-ITX motherboards from every price segment. These days it's possible to bui...
Bottom line If you're a serious overclocker you really have only one choice in this test: only the ASUS Maximus VIII Impact has enough good-quality power phases to make overclocking, even with extreme cooling methods, possible. It's also very suitable for overclock...
0%
apcmag.com
Updated:
2017-08-27 06:55:11
Mini-ITX boards are the smallest (170mm x 170mm), but often have to make some sacrifices, such as only a single PCIe x16 port. micro-ATX (mATX) boards are significantly bigger (244mm x 244mm), and can often be found for very affordable prices. Connectivi...
70%
ocaholic.ch.english
Updated:
2018-02-26 15:19:48
With the launch of the new Intel socket LGA 1151 all large motherboard vendors also updated their mini-ITX solutions. At the moment there are eight different models available and prices span from 120 up to 240 Euro. This article will allow you to compare...
0%
ocaholic.ch.english
Updated:
2019-11-24 09:30:01
These days there are basically two different groups of customers who demand lots of processing power: content creators and gamers, while this 2D performance comparison is targeting content creators. After having had a look at the following pages you'll ha...
0%
Brand Image Product code Product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)