location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL585 Dual Core Storage Server Rack (4U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL585 Dual Core Storage Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
393973-B21 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL585 Dual Core Storage Server Rack (4U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (4U)
  • - AMD Opteron 2,2 GHz
  • - 4
Long product name HPE ProLiant DL585 Dual Core Storage Server Rack (4U) :
The long product name of HPE ProLiant DL585 Dual Core Storage Server Rack (4U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant DL585 Dual Core Storage Server
More>>>
Short summary description HPE ProLiant DL585 Dual Core Storage Server Rack (4U):
This short summary of the HPE ProLiant DL585 Dual Core Storage Server Rack (4U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL585 Dual Core Storage Server, Rack (4U), AMD Opteron

Long summary description HPE ProLiant DL585 Dual Core Storage Server Rack (4U):
This is an auto-generated long summary of HPE ProLiant DL585 Dual Core Storage Server Rack (4U) based on the first three specs of the first five spec groups.

HPE ProLiant DL585 Dual Core Storage Server. Storage drive capacity: 72 GB, Storage drive interface: SCSI. Processor family: AMD Opteron, Processor frequency: 2,2 GHz. Internal memory: 4 GB. Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (4U)