location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH1000 USB-C 4-Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K33995WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896339953 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - Black
Warranty: 24 months
Long product name Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black :
The long product name of Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH1000 USB-C 4-Port Hub
More>>>
Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
The official description of Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CH1000 USB-C 4-Port Hub is the simple, easy way to expand the connectivity of your USB-C device. Connect your peripherals like a mouse, keyboard or flash drive using the three USB-A ports, while using the single USB-C port to connect a smartphone or tablet that features the new style of port. The hub offers USB 3.1 Gen 1 technology, supporting data transfer speeds up to 5 Gbps. With Plug & Play installation, all your accessories will be up and running quickly, and the compact design means it can be easily packed up and taken with you on the road.

3 USB-A Ports

Expand your device’s productivity capabilities by plugging your traditional USB peripherals like a mouse, keyboard or flash drive into any of these ports

1 USB-C Port

Provides a port to plug in a USB-C accessory like a smartphone or tablet, allowing you to make the most of limited port availability on the host device

SuperSpeed Data Transfer

Using USB 3.1 Gen 1 technology, the hub supports transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0

- Hub offers 3 USB-A ports and 1 USB-C port for simple device expansion
- USB 3.1 Gen 1 technology for SuperSpeed data transfer and syncing up to 5 Gbps, which is 10x faster than USB 2.0
- Plug & Play installation with no drivers
- Compact design makes the hub highly portable
- Compatible with Windows 10, 8.1, Mac OS X 10.10 and Chrome OS 44
- Hub does not support Power Delivery or DisplayPort Alternate Mode

Short summary description Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This short summary of the Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington CH1000, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, USB, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black:
This is an auto-generated long summary of Kensington CH1000 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black based on the first three specs of the first five spec groups.

Kensington CH1000. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black. Power source type: USB. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.10 Yosemite

3 USB-A Ports
3 USB-A Ports

Expand your device’s productivity capabilities by plugging your traditional USB peripherals like a mouse, keyboard or flash drive into any of these ports

1 USB-C Port
1 USB-C Port

Provides a port to plug in a USB-C accessory like a smartphone or tablet, allowing you to make the most of limited port availability on the host device

SuperSpeed Data Transfer
SuperSpeed Data Transfer

Using USB 3.1 Gen 1 technology, the hub supports transfer speeds up to 5 Gbps, which is 10 times faster than USB 2.0

Plug & Play Operation
Plug & Play Operation

Simply plug the expansion hub into your device and it’s automatically ready to go with no need for an additional power source or driver downloads

Compact Design
Compact Design

The small footprint makes it highly portable so you can easily pack it up with you when you’re on the go

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Power
Power source type
USB
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:21
Uk has collected 1 expert review for Kensington CH1000 USB-C 4-Port Hub and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)