location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E554
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E5540M45AOES
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:56:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4210M 2,6 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD DVD Super Multi
  • - Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 63 Wh 11,2 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 2 years
Long product name Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black :
The long product name of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210M (3M Cache, up to 3.20 GHz), 4GB DDR3L 1600MHz, 500GB SSHD, 15.6" HD+ LED (1600x900), DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8.1 Pro 64-bit / Windows 10 Pro
More>>>
Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
The official description of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Notebook LIFEBOOK E554 has a 39.6 cm (15.6-inch) display and weighs 2.2 kg (4.85 lbs.) enabling comfortable working regardless of where you are. It comes with an extensive business feature-set as well as excellent security features and top connectivity. This package makes it a reliable performer for corporate environments meeting above-the-average demands.

Reliable and secure performer.
Corporate notebooks meeting various demands offering the perfect package of comprehensive business feature-set and reliable performance.

Two form facotrs - one design.
The FUJITSU Notebook LIFEBOOK E Series includes a 14-inch and a 15.6-inch notebook to best meet the needs of the daily business routine.

Family Concept
The LIFEBOOK E554 and the LIFEBOOK E744 use the same BIOS and mainboard, shared components and accessories such as port replicator and modular bay elements due to which roll-out costs, maintenance expenses as well as complexity are reduced significantly.

Different high-capacity battery packs
Three different high-capacity battery packs to choose from to support efficient working hours in business environments.

Short summary description Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This short summary of the Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E554, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This is an auto-generated long summary of Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39,6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E554. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
250 cd/m²
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210M
Processor cores
2
Processor threads
4
Processor boost frequency
3,2 GHz
Processor frequency *
2,6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
37 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Hard drive speed
5400 RPM
Hybrid hard drive (H-HDD) cache type
SSD
Hybrid hard drive (H-HDD) capacity
500 GB
Hybrid hard drive (H-HDD) cache memory
8 GB
Hard drive size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1,74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Maximum resolution
2560 x 1600 pixels
Graphics card Open GL support
Yes
Audio
Audio system
DTS Boost
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Jenis lubang pengisian
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® HM86
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 10 Pro
Drivers included
Yes
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 x 4.7 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1L4
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
81012
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
5800 mAh
Battery capacity *
63 Wh
Battery life (max)
11,2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
374 mm
Depth
250 mm
Height (front)
2,42 cm
Height (rear)
3,14 cm
Weight *
2,2 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD, DVD
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:17:32
Uk has collected 12 expert reviews for Fujitsu LIFEBOOK E554 Intel® Core™ i5 i5-4210M Laptop 39.6 cm (15.6") HD+ 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%