location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 60480095 file storage box Hardboard Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Click & Store Drawer Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60480095 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:28:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 60480095 file storage box Hardboard Black :
The long product name of Leitz 60480095 file storage box Hardboard Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Click & Store Drawer Cabinet, Black
More>>>
Leitz 60480095 file storage box Hardboard Black:
The official description of Leitz 60480095 file storage box Hardboard Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drawer cabinet with 3 drawers for storing A4 formats. Collapsible for space saving storage when not in use. Metal thumbhole for user-friendly opening. Label holder for indexing. Laminated surface for better, long-lasting protection. Modern and contemporary design that will look great at home and in the office.

Short summary description Leitz 60480095 file storage box Hardboard Black:
This short summary of the Leitz 60480095 file storage box Hardboard Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 60480095, Hardboard, Black, 3 drawer(s), Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector, 286 mm, 282 mm

Long summary description Leitz 60480095 file storage box Hardboard Black:
This is an auto-generated long summary of Leitz 60480095 file storage box Hardboard Black based on the first three specs of the first five spec groups.

Leitz 60480095. Material: Hardboard, Product colour: Black, Number of drawers: 3 drawer(s). Width: 286 mm, Height: 282 mm, Depth: 358 mm

Features
Material
Hardboard
Product colour
Black
Number of drawers
3 drawer(s)
Stackable
Yes
Suitable for storing
Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector
Weight & dimensions
Width
286 mm
Height
282 mm
Depth
358 mm
Weight
2,21 kg
Packaging content
Quantity
1
Brand Image Product code Product Stock Price from
Leitz 60480023 file storage box Hardboard Pink Leitz 60480023 file storage box Hardboard Pink
(show image)
60480023 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480064 file storage box Hardboard Green Leitz 60480064 file storage box Hardboard Green
(show image)
60480064 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480051 file storage box Hardboard Turquoise Leitz 60480051 file storage box Hardboard Turquoise
(show image)
60480051 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60570095 file storage box Cardboard, Fibreboard Black Leitz 60570095 file storage box Cardboard, Fibreboard Black
(show image)
60570095 60570095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 60480001 file storage box MDF White Leitz 60480001 file storage box MDF White
(show image)
60480001 Click & Store Drawer Cabinet 0.00
(excl. VAT)
0 (incl. VAT)