HP logo

HP LaserJet Pro M402dn 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
371297
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
21 Dec 2021
Bullet Points HP LaserJet Pro M402dn 1200 x 1200 DPI A4:
  • - Shift your office into high gear with a powerful printer that doesn’t keep you waiting. Print your first page and two-sided prints faster than the competition<sup>[1]</sup>, and help keep your device, data, and documents safe – from boot up to shutdown.
  • - Print more consistent, high-quality pages than ever before.<sup>[2]</sup> Specially designed Original HP Toner cartridges with JetIntelligence deliver better performance, higher energy efficiency, and authentic HP quality – which the competition can’t match.<sup>[2]</sup>
  • - Take control of printing – and help save energy. Use a suite of essential features to help you easily manage this power-conserving printer. It’s built to fit right into your office space and work style.
Warranty:
One-year warranty. Warranty and support options vary by product, country and local legal requirements. Go to www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Pro M402dn 1200 x 1200 DPI A4:

LaserJet Pro M402dn, Laser, 1200 x 1200dpi, 38ppm, A4, 1200MHz, 128MB, USB, LCD

HP LaserJet Pro M402dn 1200 x 1200 DPI A4:

Printing performance and robust security built for how you work. This capable printer finishes jobs faster and delivers comprehensive security to guard against threats.[1] Original HP Toner cartridges with JetIntelligence give you more pages.[2]

Short summary description HP LaserJet Pro M402dn 1200 x 1200 DPI A4:

HP LaserJet Pro M402dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M402dn 1200 x 1200 DPI A4:

HP LaserJet Pro M402dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer HP LaserJet Pro M402dn 1200 x 1200 DPI A4 C5F94A:
[1] Based on HP internal testing of top three leading competitors’ first page out from sleep mode and duplex print speed completed 8/2015. Subject to device settings. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[2] Based on cartridge yields for HP 80X compared with HP 26X Original HP LaserJet Toner Cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[3] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; May require a firmware upgrade.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov of top three leading competitors as of 8/2015. Actual results may vary. For details see www.hp.com/go/Ljclaims.
[5] HP Web Jetadmin is free and available for download at www.hp.com/go/webjetadmin.
[6] Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at www.hp.com/go/mobileprinting.
[7] Measured using ISO/IEC 17629. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[8] Measured using ISO/IEC 24734, excludes first set of test documents. For more information see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[9] Declared yield based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see www.hp.com/go/learnaboutsupplies.
[10] Requires purchase of separate USB flash drive with at least 16 GB capacity.
[11] Maximum capacity requires purchase of optional 550-sheet paper tray.
[12] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at www.hp.com/go/mobileprinting. Apple AirPrint: Supports Apple® OS X® Lion, OS X Mountain Lion, and the following devices running iOS 4.2 or later: iPad® (all models), iPhone® (3GS or later), and iPod touch® (3rd generation or later). Works with HP's AirPrint-enabled printers and requires the printer be connected to the same network as your OS X or iOS device. Performance is dependent on physical environment and distance from the wireless access point. Wireless operations are compatible with 2.4 GHz routers only.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.