Kensington logo

Kensington K62842WW laptop cooling pad 43,2 cm (17") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210884
Info modified on:
09 Oct 2023, 12:14:18
Bullet Points Kensington K62842WW laptop cooling pad 43,2 cm (17") Black:
  • - Dual cooling fans promote better air circulation for improved battery performance
  • - Retracting leg provides a slight upward tilt for your laptop screen and keyboard
  • - 4 stability pads help keep the laptop in place
  • - USB cable plugs into the laptop to power the fans
  • - Fabric back offers soft feel when using the stand on your lap or desktop
Warranty:
2 years
Long product name Kensington K62842WW laptop cooling pad 43,2 cm (17") Black:

Laptop Cooling Stand

Kensington K62842WW laptop cooling pad 43,2 cm (17") Black:

When it comes to keeping your laptop performing at its peak, there’s no better way than with the Kensington Laptop Cooling Stand. Featuring dual fans powered via USB cable, the stand lifts up to a 15.6” laptop off the desktop to promote better air circulation to reduce heat buildup, which improves battery performance and extends its lifecycle. The stand also has a retracting leg and four rubber stability pads to help keep the laptop stable.

Dual cooling fans promote better air circulation for improved battery performance
Retracting leg provides a slight upward tilt for your laptop screen and keyboard
4 stability pads help keep the laptop in place
USB cable plugs into the laptop to power the fans
Fabric back offers soft feel when using the stand on your lap or desktop

Short summary description Kensington K62842WW laptop cooling pad 43,2 cm (17") Black:

Kensington K62842WW, 43,2 cm (17"), 2 pc(s), Black, USB, USB, 270 mm

Long summary description Kensington K62842WW laptop cooling pad 43,2 cm (17") Black:

Kensington K62842WW. Maximum screen size: 43,2 cm (17"), Number of built-in cooling fans: 2 pc(s). Product colour: Black. Host interface: USB. Power source type: USB. Width: 270 mm, Depth: 360 mm, Height: 38 mm

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.