location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2161B/F7 soundbar speaker Black 120 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2161B/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2161B/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889446000276 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL2161B/F7 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL2161B/F7 soundbar speaker Black 120 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 W Dolby Digital
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 30 W
  • - Passive subwoofer Subwoofer RMS power: 60 W
  • - Black
  • - Wired & Wireless Bluetooth
Long product name Philips HTL2161B/F7 soundbar speaker Black 120 W :
The long product name of Philips HTL2161B/F7 soundbar speaker Black 120 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120W, 10% THD, 3.5mm, HDMI 1.4, AUX, USB 2.0, Bluetooth, 50/60Hz, ARC
More>>>
Philips HTL2161B/F7 soundbar speaker Black 120 W:
The official description of Philips HTL2161B/F7 soundbar speaker Black 120 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful sound for any TV
with subwoofer

Fill your home with superb Bluetooth wireless music. In addition to TV & home theater, this Philips soundbar also boosts your gaming console and MP3 player. So start enjoying top-quality Virtual Surround Sound movies and music now.

Connect and enjoy all your entertainment
- Wireless music streaming via Bluetooth
- EasyLink to control all HDMI CEC devices via a single remote
- Enjoy MP3 music directly from your portable USB devices
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Flexible placement on the wall, tabletop or stand

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience
- External subwoofer adds thrill to the action
- Twin tweeters for optimum clarity performance

Virtual Surround Sound
Philips Virtual Surround Sound produces rich and immersive surround sound from less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multichannel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Dolby Digital
Because Dolby Digital, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Works with multiple devices
Works with TVs, BD/DVD players, gaming consoles, MP3 players

Audio in
Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player, or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack
to enjoy your music with the superior sound quality of the Philips home cinema system.

Low-rise profile
Low-rise profile for the perfect fit in front of your TV

External subwoofer
External subwoofer adds thrill to the action

Bluetooth
Bluetooth is a short range wireless communication technology that is both stable and energy efficient. The technology allows for easy wireless connection to other Bluetooth devices, so you can play your favorite music from any smartphone, tablet or laptop, including the iPod or iPhone with a Bluetoothenabled speaker.

Enjoy MP3 music directly
Enjoy MP3 music directly from your portable USB devices

Short summary description Philips HTL2161B/F7 soundbar speaker Black 120 W:
This short summary of the Philips HTL2161B/F7 soundbar speaker Black 120 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2161B/F7, 120 W, Dolby Digital, 30 W, 8 Ω, 10%, 16 Ω

Long summary description Philips HTL2161B/F7 soundbar speaker Black 120 W:
This is an auto-generated long summary of Philips HTL2161B/F7 soundbar speaker Black 120 W based on the first three specs of the first five spec groups.

Philips HTL2161B/F7. RMS rated power: 120 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Passive subwoofer, Subwoofer RMS power: 60 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Audio formats supported: mp3, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Audio
RMS rated power *
120 W
Audio decoders
Dolby Digital
Audio Return Channel (ARC)
Yes
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
8 Ω
Total Harmonic Distortion (THD)
10%
Number of tweeter drivers
1
Tweeter impedance
16 Ω
Number of woofer drivers
1
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Passive subwoofer
Subwoofer RMS power
60 W
Subwoofer frequency range
45 - 200 Hz
Subwoofer impedance
3,6 Ω
Features
Product colour *
Black
FM radio
No
Audio formats supported
mp3
Consumer Electronics Control (CEC)
EasyLink
Night mode
Yes
Virtual surround
Yes
Wall mountable *
Yes
Technical details
Subwoofer dimensions (WxHxD)
165 x 240 x 295 mm
iPod/iPhone connectivity
Yes
Speaker drivers per side
1
Speaker output power
2 x 30W
Main unit weight
1,4 kg
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
HDMI ports quantity *
1
Ports & interfaces
Number of HDMI outputs
1
HDMI version
1.4
USB 2.0 ports quantity
1
Audio (L/R) in
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
110-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
30 W
Power consumption (standby)
0,5 W
Weight & dimensions
Subwoofer width
16,5 cm
Subwoofer depth
29,5 cm
Subwoofer height
24 cm
Subwoofer weight
2,5 kg
Main unit dimensions (WxDxH)
843 x 60 x 52 mm
Packaging data
Package width
790 mm
Package depth
300 mm
Package height
225 mm
Package weight
6,3 kg
Package type
80% recycled corrugated board, Soya based ink
Packaging content
Receiver included
No
Handheld remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Subwoofer driver diameter (imperial)
13,3 cm (5.25")
Sound enhancement technology
Treble and Bass Control
AC adapter included
Yes
Apple docking compatibility
Not supported
Docking connector type
Not supported