location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDROM 1650V 16X50X BULK BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.B4G13.0F3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal :
The long product name of BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVDROM 1650V 16X50X BULK BLACK
More>>>
BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal:
The official description of BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAV writing mode, stabilize the reading speed
16X DVDROM / 50X CDROM Reading – Fast and Stable
Flash-able memory – You can easily enjoy the latest technologies with firmware upgrade
Emergency eject hole – Manually eject the disc while emergency when power is off
Low noise design with low vibration mechanism

Short summary description BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal:
This short summary of the BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DVDROM 1650V 16X50X BULK BLACK, Black, 512 MB, 50x, 20 - 90%, 0 - 50 °C, 800 g

Long summary description BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal:
This is an auto-generated long summary of BenQ DVDROM 1650V 16X50X BULK BLACK optical disc drive Internal based on the first three specs of the first five spec groups.

BenQ DVDROM 1650V 16X50X BULK BLACK. Product colour: Black. Drive device, buffer size: 512 MB. CD read speed: 50x. Weight: 800 g. Power requirements: DC 5 V±5%, 1.7 A, DC 12 V±5%, 1.5 A, Seek time: 90 ms, Dimensions (WxDxH): 146 x 41,5 x 179 mm

Design
Internal *
Yes
Product colour
Black
Performance
Drive device, buffer size
512 MB
Reading speed
DVD read speed
16x
CD read speed *
50x
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
800 g
Other features
Power requirements
DC 5 V±5%, 1.7 A, DC 12 V±5%, 1.5 A
I/O ports
E-IDE/ATAPI
Drive devices applicable disk format
DVDROM (SL/DL), DVD-Video, DVD-R (3.95GB/4.7GB), DVD-RW (Ver. 2.0), CD-R/RW, CD-DA, CD-ROM, CDROM/XA, VCD, CD-I, CD-Extra, CD-Text
Seek time
90 ms
Dimensions (WxDxH)
146 x 41,5 x 179 mm
Compatible operating systems
Windows 98SE / ME / 2000/ XP
Brand Image Product code Product Stock Price from
BenQ K CD 56xspd IDE int Blk Black 10pk optical disc drive Internal BenQ K CD 56xspd IDE int Blk Black 10pk optical disc drive Internal
(show image)
99.B5211.BF3?10PK K CD 56xspd IDE int Blk Black 10pk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ CD 56xspd IDE int Retail optical disc drive Internal White BenQ CD 56xspd IDE int Retail optical disc drive Internal White
(show image)
99.B5211.BFG CD 56xspd IDE int Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVP1650V 16x50xDVD IDE RTL optical disc drive Internal White BenQ DVP1650V 16x50xDVD IDE RTL optical disc drive Internal White
(show image)
99.B4G13.0F2 DVP1650V 16x50xDVD IDE RTL 0.00
(excl. VAT)
0 (incl. VAT)
BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black BenQ K DVD 16xDVD50xCDIDE int blk 10pk bulk optical disc drive Internal Black
(show image)
99.B0M13.0F5?10PK K DVD 16xDVD50xCDIDE int blk 10pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVDRW DW1640 IDE int white retail optical disc drive Internal DVD-RW BenQ DVDRW DW1640 IDE int white retail optical disc drive Internal DVD-RW
(show image)
9J.B5U15.0F2 DVDRW DW1640 IDE int white retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black BenQ DVD RW DW1640 ivory Bulk optical disc drive Internal DVD-RW Black
(show image)
9J.B5U15.0F1 DVD RW DW1640 ivory Bulk 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal BenQ DVD 16xDVD 48xCD ATA int 1pk bulk black optical disc drive Internal
(show image)
9J.B5U15.0F3 DVD 16xDVD 48xCD ATA int 1pk bulk black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White BenQ DVD RW DW1620PRO ivry 16/16/4 optical disc drive Internal DVD-RW White
(show image)
99.B5C15.2F1/2F2 DVD RW DW1620PRO ivry 16/16/4 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 656a 56x oem black Bulk optical disc drive Internal White BenQ 656a 56x oem black Bulk optical disc drive Internal White
(show image)
99.B5211.DF3/BF3 656a 56x oem black Bulk 0.00
(excl. VAT)
0 (incl. VAT)