location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPC440DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
407773
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649077739 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 1000 MB Built-in processor 533 MHz
Long product name Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4 :
The long product name of Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP C440DN - 533 MHz, A4, A5, A6, B5, B6, 1 GB, 444 x 658 x 490 mm, 57 kg, 220 - 240 V, 50/60 Hz
More>>>
Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4:
The official description of Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The advanced SP C440DN has a sophisticated feature set providing best-in-class total cost of ownership for an A4 mid-range colour printer. An output speed of 40ppm combined with an impressive array of security functions, flexible media options and eco-friendly operation make the SP C440DN the ideal solution for your colour print needs. And an ECOnomy colour output mode significantly reduces the cost compared to full colour printing.

A 40ppm output speed allows you to benefit from improved efficiency for print jobs. Using the optional XPS Direct Print Option you can even print straight from a PC or USB device without a driver for complete flexibility. A maximum 2300 sheet paper capacity means the SP C440DN can easily meet all your output needs, producing labels and flyers in colour.

- On/off timer and Eco night sensor reduce power consumption costs and energy costs
- Advanced security features, include optional NIC2 port, protecting secure networks
- Flexible media options meet all print-output needs
- ECOnomy function allows colour output at affordable cost
- Eco-friendly features save energy and reduce carbon footprint

Short summary description Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4:
This short summary of the Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SPC440DN, Laser, Colour, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing

Long summary description Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SPC440DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SPC440DN. Print technology: Laser, Colour. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Network ready. Product colour: White

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
46 s
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
150000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5Ce, PCL 5c, PCL 6, PCL 6C, PDF 1.3, PDF 1.4, PDF 1.5, PDF 1.6, PDF 1.7, PDF 1.7+, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Coated paper, Envelopes, Glossy paper, Labels, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Paper tray media weight (imperial)
6,35 - 26,8 kg (14 - 59 lbs)
Duplex media weight (imperial)
16 - 44 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Parallel, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
WEP, WPA2, WPA2-PSK
Management protocols
TCP/IP (IPv4, IPv6)
Performance
Internal memory *
1000 MB
Maximum internal memory
1000 MB
Card reader integrated
Yes
Compatible memory cards
SD
Built-in processor
Yes
Processor model
RM7035
Processor frequency
533 MHz
Design
Product colour *
White
Built-in display *
Yes
Certification
EPEAT status: Gold rated
Power
Power consumption (printing) *
765 W
Power consumption (max)
1650 W
Power consumption (standby)
0,53 W
Energy Star Typical Electricity Consumption (TEC)
4,3 kWh/week
Current rating
12 A
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Premium, Windows 7 Professional, Windows 8, Windows 8 Pro, Windows 8.1, Windows 8.1 Pro
Mac operating systems supported
Mac OS X 10.10 Yosemite
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
444 mm
Depth
658 mm
Height
490 mm
Weight
57 kg