location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM636
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ADFZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612392301233
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 13:34:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Mouse included
  • - Black
Long product name DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black :
The long product name of DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Keyboard & Mouse KM636, QWERTY, UK, Black
More>>>
DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black:
The official description of DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dell Wireless Keyboard and Mouse- KM636 features a sleek, contemporary design that delivers reliable wireless performance in virtually any workspace at a price that businesses will appreciate. Providing the convenience and performance of a wireless workspace, the KM636 is designed to withstand the rigors of office work, while providing a comfortable, full multimedia user experience through the keyboard’s contemporary design and chiclet keys. Featuring a 12 month battery life, multimedia shortcut keys and optical tracking, the keyboard and mouse combo offers a dependable and enjoyable user experience.

Short summary description DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black:
This short summary of the DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KM636, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black:
This is an auto-generated long summary of DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black based on the first three specs of the first five spec groups.

DELL KM636. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY. Product colour: Black. Mouse included

The story is currently unavailable. Please, contact us.
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
PC/Server
Design
Backlight *
No
Keyboard style
Straight
Adjustable keyboard height
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
Power
Power source type *
Battery
Number of batteries (keyboard)
2
Service life of battery
12 month(s)
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Optical
Buttons quantity
2
Scroll
Yes
Scroll type
Wheel
Number of batteries (mouse)
2
Number of scroll wheels
1
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard weight
425 g
Mouse weight
65 g
Packaging data
Quick start guide
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Batteries included
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL KM636 keyboard Mouse included RF Wireless QWERTY English Black:
Disclaimer

Actual configuration might differ from illustration