location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4725F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4725F
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 11,2 kg
Long product name Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm :
The long product name of Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24ppm, 1200dpi, PCL6, PS3, 10 s, CIS, 33.6Kbps, 4MB, LCD, 11.2kg
More>>>
Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
The official description of Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Favorite Copy
Store a few functions as "Favorite Copy". Instead of requiring multiple steps to select copy options, pressing the "Favorite Copy" button requires only one step to complete the assigned special copy. As fast as it gets.

print & copy
One image can be enlarged up to 300% and printed in up 9 perfectly aligned A4 pages. A small image expanded to fit the printed page. The same image in reduced size on one printed page.

ID copy
This exclusive ID copying function allows you to consolidate copies without hassle or wasting time or paper.

PC fax
SCX-4725FN send a fax document directly from your PC through SmarThru™ 4 software. You can just sit and watch everything being done (Send only).

TonerSave function
TonerSave mode reduces toner consumption by up to 30%, giving you more print outs per toner cartridge. This mode not only remains the print quality, but also saves papers for draft copies.

Short summary description Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
This short summary of the Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4725F, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Samsung SCX-4725F multifunction printer Laser A4 1200 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4725F. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax memory
320 pages
Fax memory
4 MB
Fax speed dialing (max numbers)
10
Fax broadcasting
249 locations
Features
Maximum duty cycle *
10000 pages per month
Page description languages
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
281 sheets
Input & output capacity
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Oficio
JIS B-series sizes (B0...B9)
B5
Custom media width
142 - 216 mm
Custom media length
148 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
35 dB
Design
Product colour *
Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Weight & dimensions
Width
438 mm
Depth
374 mm
Height
387 mm
Weight
11,2 kg