Logitech logo

Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199965
Info modified on:
14 Mar 2024, 19:15:19
End of life date:
31 Mar 2019
Short summary description Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Grey:

Logitech PTZ Pro Camera, 1920 x 1080 pixels, Full HD, 30 fps, H.264, 10x, USB

Long summary description Logitech PTZ Pro Camera webcam 1920 x 1080 pixels USB Black, Grey:

Logitech PTZ Pro Camera. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Grey, Mounting type: Stand. Windows operating systems supported: Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Pro, Windows 7..., Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks. Width: 130 mm, Depth: 150 mm, Height: 130 mm. Package width: 224 mm, Package depth: 373 mm, Package height: 150 mm

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.