location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DM-MVX350i + Free Starterkit 1,33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM-MVX350i + Free Starterkit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0276B008+DVK-202
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DM-MVX350i + Free Starterkit 1,33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,33 MP CCD 25,4 / 4,5 mm (1 / 4.5")
  • - Optical zoom: 20x Digital zoom: 400x
  • - Built-in flash
  • - 6,35 cm (2.5")
  • - Lithium-Ion (Li-Ion)
Long product name Canon DM-MVX350i + Free Starterkit 1,33 MP CCD :
The long product name of Canon DM-MVX350i + Free Starterkit 1,33 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DM-MVX350i + Free Starterkit
More>>>
Canon DM-MVX350i + Free Starterkit 1,33 MP CCD:
The official description of Canon DM-MVX350i + Free Starterkit 1,33 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent features, beautiful design, brilliant choice

Looks that thrill
The MVX350i is a camcorder with looks that live up to its performance. Its sleek, stylish body sits comfortably in your palm. Sculpted switches and recessed buttons place all the key controls at your fingertips. Its operation has a natural, intuitive feel, leaving you free to focus on the action.

Small but smart
Super-compact and fully featured, the MVX350i features a large 2.5" LCD screen that can be backlit for improved visibility in bright outdoor conditions. If time is of the essence, hit the 'Easy' button for instant 'point-and-shoot' footage. In low light conditions, a Night Mode button switches you into this mode immediately without having to access the menu.

Capture every detail
Image resolution is consistently sharp thanks to a 1.33 Megapixel CCD. Canon's unique DiGIC DV processor makes colours appear satisfyingly natural with no loss in intensity. Electronic Image Stabilisation (EIS) suppresses image shake, keeping your footage steady and calm.

An eye for detail
Precision optics complement the advanced electronics to ensure consistently crisp and clear results. The 20x optical zoom lens has an aspheric element for sharp, high contrast footage. Super Spectra coatings applied to each lens element cut out internal reflections that cause ghosting and flare which can otherwise ruin or wash out your image.

Multiple modes
The MVX350i has multiple modes and effects. Its Super Night mode with Mini Video Light allows full colour shooting even in pitch-black conditions. The widescreeen 16:9 mode can be used in high-resolution or with EIS for the sharpest results in difficult filming conditions.

Stills and movies
With the MVX350i, you get a capable digital camera built in. Take stills in the middle of recording video and your footage remains unaffected. A mechanical shutter eliminates the blur found in lesser quality camcorders. Set it to stills mode and you can shoot 3 or 5 frames per second.

Sharing
JPEGs and Motion JPEGs are stored direct onto the SD or MMC memory card, for easy upload to PC via USB. Printing your stills couldn't be simpler. You don't even need a PC; just connect to any PictBridge compliant printer, select the image and within moments have a quality print in your hands.

Short summary description Canon DM-MVX350i + Free Starterkit 1,33 MP CCD:
This short summary of the Canon DM-MVX350i + Free Starterkit 1,33 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DM-MVX350i + Free Starterkit, 1,33 MP, CCD, 25,4 / 4,5 mm (1 / 4.5"), 6,35 cm (2.5"), 500 g

Long summary description Canon DM-MVX350i + Free Starterkit 1,33 MP CCD:
This is an auto-generated long summary of Canon DM-MVX350i + Free Starterkit 1,33 MP CCD based on the first three specs of the first five spec groups.

Canon DM-MVX350i + Free Starterkit. Total megapixels: 1,33 MP, Sensor type: CCD, Optical sensor size: 25,4 / 4,5 mm (1 / 4.5"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 45.4 - 908 mm. Camera shutter speed: 1/2000 s. Display diagonal: 6,35 cm (2.5"). Battery technology: Lithium-Ion (Li-Ion)

Image sensor
Total megapixels *
1,33 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 4,5 mm (1 / 4.5")
Lens system
Focal length range
45.4 - 908 mm
Optical zoom *
20x
Filter size
3,4 cm
Digital zoom *
400x
Image stabilizer *
Yes
Flash
Built-in flash *
Yes
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
6,35 cm (2.5")
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
72 mm
Depth
131 mm
Height
78 mm
Weight *
500 g
Other features
I/O ports
Headphone Microphone USB DV Direct Print Analogue-in AV
Lens system
45.4 - 908mm, 400x, 20x
Auto focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:00:20
Uk has collected 5 expert reviews for Canon DM-MVX350i + Free Starterkit 1.33 MP CCD and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Brand Image Product code Product Stock Price from
Canon MVX30I DIGITAL CAMCORDER 2,2 MP CCD Canon MVX30I DIGITAL CAMCORDER 2,2 MP CCD
(show image)
MVX30I MVX30I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX25I DIG CAMCORDER KIT 2,2 MP CCD Canon MVX25I DIG CAMCORDER KIT 2,2 MP CCD
(show image)
9550A007 MVX25I DIG CAMCORDER KIT 0.00
(excl. VAT)
0 (incl. VAT)