location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTERN PCI ADSL-MODEM INCL. SOFTWARE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7219
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years warranty.
Long product name Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s :
The long product name of Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8MBPS DOWNSTREAM, 1MBPS UPSTREAM. SUPPORTS: MX-STREAM AND ADSL
More>>>
Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s:
The official description of Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Very fast ADSL modem for PCI bus. Up to 8 Mbps download speed.

-Up to 8 Mbps downstream data rate
-Up to 1 Mbps upstream data rate
-Compatible with multiple ADSL standards:
ANSI T1.413 issue 2 full rate
ITU G.DMT (G.992.1)
ITU G.lite (G.992.2)
-DMT modulation and demodulation
-LAN mode support: bridged Ethernet over ATM (RFC1483)
-WAN mode support: PPP over Ethernet (RFC2516)
-WAN mode support: PPP over ATM (RFC 2364)
-Classical IP and ARP over ATM
-Connect Distance up to 18,000 feet (about 5400 meter) is achievable over standard loops
-RJ-11 interface, support central-splitter and splitter-less operation
-Friendly GUI configuration and management software
-Enables End-to-End ATM support, which allows traffic management and QoS
-Supports 8 bits of VPI and 16 bits of VCI address range
-Upgradeable for feature enhancements
-Compatible with Annex A (ADSL on analogue line, POTS)

Short summary description Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s:
This short summary of the Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent INTERN PCI ADSL-MODEM INCL. SOFTWARE, 8000 Kbit/s, 8 MB, RJ-11, VPI, VCI, 1 Mbit/s, 8 Mbit/s

Long summary description Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s:
This is an auto-generated long summary of Eminent INTERN PCI ADSL- INCL. SOFTWARE modem 8000 Kbit/s based on the first three specs of the first five spec groups.

Eminent INTERN PCI ADSL-MODEM INCL. SOFTWARE. Modem speed: 8000 Kbit/s, Internal memory: 8 MB, Interface: RJ-11. Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s. Data link protocols: ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2), Supported protocols: ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2). Compatibility: ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2)

Modem
Modem speed
8000 Kbit/s
Internal memory
8 MB
Interface
RJ-11
Type
VPI, VCI
Data transmission
Upstream data rate
1 Mbit/s
Downstream data rate
8 Mbit/s
Protocols
Data link protocols
ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2)
Supported protocols
ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2)
Features
Compatibility
ANSI T1.413, ITU G.DMT (G.992.1), ITU G.lite (G.992.2)
Technical details
Special features
RFC1483, RFC2516, RFC 2364
Brand Image Product code Product Stock Price from
Trust PCI ADSL Speedlink 215A modem 8000 Kbit/s Trust PCI ADSL Speedlink 215A modem 8000 Kbit/s
(show image)
13711 PCI ADSL Speedlink 215A 0.00
(excl. VAT)
0 (incl. VAT)