location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent USB Mobile Harddisk Enclosure 2.5inch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Mobile Harddisk Enclosure 2.5inch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7823
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eminent USB Mobile Harddisk Enclosure 2.5inch :
The long product name of Eminent USB Mobile Harddisk Enclosure 2.5inch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Mobile Harddisk 200 Gygabite USB 2.0
More>>>
Eminent USB Mobile Harddisk Enclosure 2.5inch:
The official description of Eminent USB Mobile Harddisk Enclosure 2.5inch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your own external 2.5inch HDD and use it anywhere by using an USB connection.

Almost every 2.5 HDD can be placed in this box, so it’s possible to use a HDD of 200 Gygabite and higher. It’s very easy to make your data mobile en making a large backup is no problem anymore. With the USB 2.0 connection it’s very easy to create this external hard disk with high speed data rate in two directions.

Short summary description Eminent USB Mobile Harddisk Enclosure 2.5inch:
This short summary of the Eminent USB Mobile Harddisk Enclosure 2.5inch data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent USB Mobile Harddisk Enclosure 2.5inch, 125 x 75 x 12 mm, Windows 98SE/2000/ME/XP , USB, PS/2

Long summary description Eminent USB Mobile Harddisk Enclosure 2.5inch:
This is an auto-generated long summary of Eminent USB Mobile Harddisk Enclosure 2.5inch based on the first three specs of the first five spec groups.

Eminent USB Mobile Harddisk Enclosure 2.5inch. Dimensions (WxDxH): 125 x 75 x 12 mm, Compatible operating systems: Windows 98SE/2000/ME/XP , I/O ports: USB, PS/2

Other features
Dimensions (WxDxH)
125 x 75 x 12 mm
Other features
Compatible operating systems
Windows 98SE/2000/ME/XP
I/O ports
USB, PS/2