location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
(BLUS01) Bluetooth USB Dongle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8073
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:59:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 1 Mbit/s
  • - Single-band (2.4 GHz) 1.1
Warranty: 5 years warranty.
Long product name Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s :
The long product name of Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLUETOOTH 1.1, USB 1.1, 128 bits encryption
More>>>
Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s:
The official description of Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Allows you to connect any bluetooth compliant device to your PC.

This wireless Bluetooth USB dongle is a quick, easy and inexpensive solution to give you the ability to communicate with any peripheral Bluetooth device.
Supports 128 bits encryption, authentication by unique adress and PIN's, user authentication by username and password.
Management software included:
Blue Manager: Provides automatic discovery and point and click management of devices, resources and services.

-Drag and Drop file sharing.
-Wireless device synchronization.
-Wireless dial up and LAN connectivity through Bluetooth cellular phones.


-Compliant with Bluetooth V1.1 specification
-Class 2 operation
-Fully Bluetooth Version 1.1 qualified
-Powered by PC
-Full speed USB interface, compliant with USB 1.1
-LED location
-Software upgradeble
-Built in antenna
-Frequency band: 2.4Ghz unlicensed ISM band
-Max. Data rate 1M
-Sensitivity: -89dBM@0.1%BER
-10 meter working distance
-usb-extensioncable included
-Software and drivers included for Windows 98, ME, 2000 and XP.
-Drivers for Windows 98, 98SE, ME, 2000, XP

Short summary description Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s:
This short summary of the Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent (BLUS01) Bluetooth USB Dongle, Wireless, USB, 1 Mbit/s

Long summary description Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s:
This is an auto-generated long summary of Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s based on the first three specs of the first five spec groups.

Eminent (BLUS01) Bluetooth USB Dongle. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 1 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
1 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Network
Bluetooth version
1.1
System requirements
Compatible operating systems
Windows 98, 98SE, ME, 2000, XP
Other features
I/O ports
USB
Brand Image Product code Product Stock Price from
Sweex

Sweex Bluetooth USB Adapter 0,723 Mbit/s
(show image)
LE000010 Bluetooth Class II USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Bluetooth Class 1 USB Adapter 0,723 Mbit/s
(show image)
LE000030 Bluetooth Class I USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s
(show image)
S26391-F2461-L100 BLUETOOTH USB DONGLE 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Adapter Bluetooth USB
(show image)
CN-500 Adapter Bluetooth USB 0.00
(excl. VAT)
0 (incl. VAT)
Dynalink

Dynalink Bluetooth USB adapter
(show image)
CBTU Bluetooth USB adapter 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic BLUETOOTH USB ADAPTER Conceptronic BLUETOOTH USB ADAPTER
(show image)
CBTU BLUETOOTH USB ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Bluetooth USB Adapter 0,723 Mbit/s D-Link Bluetooth USB Adapter 0,723 Mbit/s
(show image)
DBT-120 Bluetooth USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Bluetooth Adapter Wless V2.0 1 Mbit/s
(show image)
3CREB96B Bluetooth Adapter Wless V2.0 0.00
(excl. VAT)
0 (incl. VAT)