location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R300 FR 15ppm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C536041CX
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard 1 year repair or replace
Optional extension to 3 years
Long product name Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI :
The long product name of Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EPSON Stylus Photo R300 inkjetprinter 5760x1440dpi 15ppm A4
More>>>
Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI:
The official description of Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A complete photo printing solution for digital photographers

The Epson Stylus Photo R300 is the total photo printing solution that all digital camera users have been waiting for. It combines the quality of Epson's superb 6- colour photo imaging system with the flexibility of printing directly from digital cameras, memory cards and even wireless devices. Now you can produce amazing, long lasting photos at an outstanding resolution of up to 5760 optimised dpi - simply, effectively and without even using a computer.

Key Features

Produce premium quality photos at up to 5760 optimised dpi
Epson 6 colour inks for exceptional, highly durable photo results
Individual Intellidge ink cartridges for added control and economy
Borderless printing up to A4 size for lab-style photos
Print directly onto printable CDs even in standalone mode
Direct printing from a wide range of memory cards including CompactFlash® (I & II), xD-Picture Card, Smart Media, SD Memory Card, MultiMediaCard, MagicGate Memory Stick, Memory Stick®, Memory Stick PRO, IBM Microdrive
PictBridge and USB DIRECT-PRINT supported
Optional Bluetooth® connectivity for wireless printing
Back up and print images from external CD-R and Zip® drives
Epson Print Image Matching II supported for faithful photo reproduction
Epson PRINT Image Framer software for creative photo framing
Epson PhotoQuicker 3.5 software to enhance and personalise photos
Windows® & Mac compatible

Short summary description Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R300 FR 15ppm A4, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R300 FR 15ppm A4 photo printer 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R300 FR 15ppm A4. Maximum resolution: 5760 x 1440 DPI

Printing
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Country of origin
Philippines
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
I/O ports
USB
Performance
Sound pressure level (printing)
42 dB
Power
Power consumption (printing) *
13 W
System requirements
Minimum RAM
256 MB
Minimum hard disk space
150 MB
Minimum system requirements
Pentium 500MHz or higher
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
Quantity per pack
1 pc(s)
Package width
325 mm
Packaging data
Package depth
570 mm
Package height
295 mm
Package weight
7,57 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
4 pc(s)
Quantity per pallet
24 pc(s)
Pallet length (UK)
192 cm
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Other features
Dimensions (WxDxH)
498 x 476 x 289 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Compatible operating systems
Windows 98, Windows Me, Windows 2000, Windows XP, Macintosh Mac OS 8.1 - 9.2, MacOS X
Brand Image Product code Product Stock Price from
Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
(show image)
C11CA45302 Epson Stylus Photo P50 0.00
(excl. VAT)
0 (incl. VAT)