location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 41530003 sheet protector Legal PVC 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41530003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41530003 show
Show alternative article codes used in the online market place
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 41530003 sheet protector Legal PVC 100 pc(s) :
The long product name of Leitz 41530003 sheet protector Legal PVC 100 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Filing Folder A4 PVC naturel (100)
More>>>
Leitz 41530003 sheet protector Legal PVC 100 pc(s):
The official description of Leitz 41530003 sheet protector Legal PVC 100 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transparent file folders are ideal as the base for desktop filing for small projects or storing related information, but also transfer easily into colour coded filing systems on larger scale. All products open at the top and along the right side with either a diagonal flap or thumb cut for easy access to stored documents. Products made from hard PVC are copy safe and therefore facilitate long term document storage without print uplift.

Rigid hard PVC sheet. With glued bottom edge for enhanced durability.

Short summary description Leitz 41530003 sheet protector Legal PVC 100 pc(s):
This short summary of the Leitz 41530003 sheet protector Legal PVC 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 41530003, Legal, Transparent, PVC, Portrait, Side, 220 mm

Long summary description Leitz 41530003 sheet protector Legal PVC 100 pc(s):
This is an auto-generated long summary of Leitz 41530003 sheet protector Legal PVC 100 pc(s) based on the first three specs of the first five spec groups.

Leitz 41530003. Format: Legal, Product colour: Transparent, Material: PVC. Width: 220 mm, Thickness: 0,15 mm, Height: 312 mm. Quantity per pack: 100 pc(s)

Features
Format *
Legal
Product colour
Transparent
Material
PVC
Orientation
Portrait
Pocket opening
Side
Weight & dimensions
Width
220 mm
Thickness
0,15 mm
Height
312 mm
Packaging content
Quantity per pack
100 pc(s)