Sitecom logo

Sitecom USB 2.0 Hard Drive Case 2.5" Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31576
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
10 year
Long product name Sitecom USB 2.0 Hard Drive Case 2.5" Silver:

USB 2.0 Hard Drive Case 2.5"

Short summary description Sitecom USB 2.0 Hard Drive Case 2.5" Silver:

Sitecom USB 2.0 Hard Drive Case 2.5", Silver

Long summary description Sitecom USB 2.0 Hard Drive Case 2.5" Silver:

Sitecom USB 2.0 Hard Drive Case 2.5". Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.