location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 75652 divider Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manilla A4 Divider 10 Part Pastel Colours
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75652 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252027311
Category:
Sheet of card or paper used to divide a folder or ring binder into sections.
Dividers Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 75652 divider Multicolour :
The long product name of Rexel 75652 divider Multicolour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manilla Dividers, A4, 10 part
More>>>
Short summary description Rexel 75652 divider Multicolour:
This short summary of the Rexel 75652 divider Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 75652, Multicolour, A4, China, 210 mm, 297 mm, 222 mm

Long summary description Rexel 75652 divider Multicolour:
This is an auto-generated long summary of Rexel 75652 divider Multicolour based on the first three specs of the first five spec groups.

Rexel 75652. Product colour: Multicolour, Format: A4, Country of origin: China. Width: 210 mm, Length: 297 mm, Package width: 222 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 85140EAST divider
(show image)
85140EAST Karnival 10 Part A4 Dividers Multicolour (25) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 85040EAST divider
(show image)
85040EAST Karnival 5 Part A4 Dividers Multicolour (50) 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75650 divider
(show image)
75650 Manilla A4 Divider 5 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2100549 divider
(show image)
2100549 Translucent Polypropylene 10 Part Divider Multicolour 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2100547 divider
(show image)
2100547 Translucent Polypropylene 5 Part Divider Multicolour 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 75699 divider Multicolour
(show image)
75699 Manilla A4 Divider 20 Part Pastel Colours 0.00
(excl. VAT)
0 (incl. VAT)
Kensington 12595 divider Transparent Kensington 12595 divider Transparent
(show image)
12595 Reinforced Pocket Dividers A4 Clear (10)
Rexel

Rexel 12590 divider Transparent 5 pc(s)
(show image)
12590 Reinforced Pocket Dividers A4 Clear (5) 0.00
(excl. VAT)
0 (incl. VAT)