HP logo

HP K8P74AA keyboard Office USB Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
644438
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Mar 2020
Warranty:
One-year limited warranty
Long product name HP K8P74AA keyboard Office USB Black:

Conferencing Keyboard

HP K8P74AA keyboard Office USB Black:

Drive your Microsoft Lync voice and video calls directly from your HP Conferencing Keyboard and connect, disconnect, and manage your calls and videoconferencing settings with simple dedicated keys.

One-touch simplicity.
Get a full-sized, quiet USB keyboard with intuitive, dedicated, and illuminated keys for call functions and screen or video-sharing. LEDs cue when you’re on mute, sharing your screen, or your video is off during video calls.

Designed for your conferencing needs.
Conduct virtual meetings and calls with Microsoft Lync 2013.

Short summary description HP K8P74AA keyboard Office USB Black:

HP K8P74AA, Full-size (100%), Wired, USB, Mechanical, Black

Long summary description HP K8P74AA keyboard Office USB Black:

HP K8P74AA. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Office. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP K8P74AA keyboard Office USB Black K8P74AA:
[1] Internet connection and voice service required and sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.