location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 8581-58 business card file 96 pockets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8581-58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
858158 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546801865
Category:
Files to store business cards.
Business Card Files Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 13:26:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable 8581-58 business card file 96 pockets :
The long product name of Durable 8581-58 business card file 96 pockets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VISIFIX Business Card Album
More>>>
Short summary description Durable 8581-58 business card file 96 pockets:
This short summary of the Durable 8581-58 business card file 96 pockets data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 8581-58, 96 pockets, Anthracite, 118 mm, 250 mm, 57 x 90 mm

Long summary description Durable 8581-58 business card file 96 pockets:
This is an auto-generated long summary of Durable 8581-58 business card file 96 pockets based on the first three specs of the first five spec groups.

Durable 8581-58. Pockets quantity: 96 pockets, Product colour: Anthracite. Height: 118 mm, Width: 250 mm, Card size: 57 x 90 mm

Brand Image Product code Product Stock Price from
Durable

Durable VISIFIX A4 business card file 20 pockets
(show image)
238807 VISIFIX A4 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable VisiFix A4 business card file 20 pockets
(show image)
238858 VisiFix A4 0.00
(excl. VAT)
0 (incl. VAT)