Targus logo

Targus TCG300 laptop case 39,6 cm (15.6") Briefcase Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93151
Info modified on:
21 Oct 2022, 10:14:32
Long product name Targus TCG300 laptop case 39,6 cm (15.6") Briefcase Black, Silver:

TCG300 City.Gear Slim laptop Case, 15" - 15.6"

Targus TCG300 laptop case 39,6 cm (15.6") Briefcase Black, Silver:

The new City.Gear Slim laptop Case supports laptops with 15" - 15.6" screens. Included in this case is a padded section for your laptop’s protection, a dedicated Media Tablet pocket with protective soft lining, a zip-down workstation with storage for business cards, media, pens, pencils and more. Also included are a removable mesh accessory pouch and removable CD/DVD sleeves that hold 8 discs. A great lightweight case with a stylish design.


- Protect your Media Tablet with a dedicated pocket featuring soft interior lining
- Protected Laptop Compartment - fits laptops with 15" - 15.6” screens
- Front zippered pocket: offers quick access to airline tickets or passport
- Additional features include: side hidden water bottle pocket, rubberized zipper pulls, and padded shoulder strap
- Removable mesh accessory pouch - ensures you quick access to your mice/power suppliers etc.
- Additional file storage in main compartment
- Rear slip pocket: includes luggage strap for easy attachment to rolling travel cases
- Removable CD/DVD sleeve holds up to 8 discs (Use while travelling or at your desk)
- Zip-down workstation includes mobile accessory storage, pen loops, business card holders and key clip

Short summary description Targus TCG300 laptop case 39,6 cm (15.6") Briefcase Black, Silver:

Targus TCG300, Briefcase, 39,6 cm (15.6"), Shoulder strap, 1,22 kg

Long summary description Targus TCG300 laptop case 39,6 cm (15.6") Briefcase Black, Silver:

Targus TCG300. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Shoulder strap. Weight: 1,22 kg. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.