location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5370DWT laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5370DWT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5370DWT show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5370DWT laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 500 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB Built-in processor 300 MHz
Warranty: 1 Year
Long product name Brother HL-5370DWT laser printer 1200 x 1200 DPI :
The long product name of Brother HL-5370DWT laser printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-5370DWT Laser Printer with Wireless Networking, Duplex and Dual Paper Trays
More>>>
Brother HL-5370DWT laser printer 1200 x 1200 DPI:
The official description of Brother HL-5370DWT laser printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed Laser Printer for Small Offices or Small Workgroups
The HL-5370DWT is for small connected workgroups seeking a laser printer with network connectivity and a large, flexible paper input capacity. This printer has all of the features of the HL-5370DW plus it offers increased paper capacity via two 250-sheet capacity paper trays and a 50-sheet capacity multi-purpose tray.

Large, flexible paper capacity. Features two 250-sheet capacity paper trays and a 50-sheet capacity multi-purpose tray for greater paper capacity or to simultaneously store letter and legal size paper. Add an optional paper tray for additional capacity.
Flexible networking. Built-in wireless 802.11b/g and Ethernet network interfaces‡ allow you to share this printer with multiple users on your network. Eliminate extra cables and conveniently place your printer with wireless networking.
Easily print two-sided documents. Help save paper and produce professional looking two-sided documents, brochures, and booklets using the automatic duplex feature.
Fast results. Helps increase your productivity with an up to 32 page per minute print
speed.
Outstanding print quality. The HL-5370DWT delivers up to 1200 x 1200 dpi resolution so that all of your printed materials look their best.
Straight-Through Paper Path. A convenient fold-down, 50-sheet capacity multi-purpose tray and rear paper exit provide a straight-through paper path for printing envelopes, thicker media and custom paper sizes.
Easy to set up and use. For users with wireless access points that support SecureEasySetup™, Wi-Fi Protected Setup™, or AOSS™, you can automatically configure
your wireless settings by simply pressing a button on your router.

Short summary description Brother HL-5370DWT laser printer 1200 x 1200 DPI:
This short summary of the Brother HL-5370DWT laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5370DWT, Laser, 1200 x 1200 DPI, 32 ppm, Duplex printing, Network ready

Long summary description Brother HL-5370DWT laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Brother HL-5370DWT laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Brother HL-5370DWT. Print technology: Laser. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
8,5 s
Features
Maximum duty cycle *
30000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Memory slots
2
Built-in processor
Yes
Processor model
NEC VR5500
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Power
Power consumption (printing) *
675 W
Operational conditions
Operating temperature (T-T)
50 - 90,5 °F
Weight & dimensions
Weight
12,2 kg
Dimensions (WxDxH)
370,84 x 383,54 x 347,98 mm
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Mac compatibility
Yes
Power requirements
AC 120V 50/60 Hz
Networking features
10/100 Base-TX
Wireless technology
802.11b/g
Emulations
PCL6, BR-Script3, IBM Proprinter, Epson FX
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:09:40
Uk has collected 8 expert reviews for Brother HL-5370DWT laser printer 1200 x 1200 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-09-01 05:07:40
Product Code: HL5370DWZU1 Brothers HL-5370DW monochrome laser printer may be slow, but its an economical choice for home use or for a small workgroup. The Brother HL-5370DW is inexpensive; it has lots of paper capacity and connectivity options, an...
Bottom line A few things about the Brother HL-5370DW - the slowness, the rattly components - feel cheap in the wrong way. But the printers economy and versatility make it an excellent all-around choice for the price. Susan Silvius Lowest online price: ££240...
70%
goodgearguide.com.au
Updated:
2015-09-01 05:08:56
For its price, Brothers HL-5370DW mono laser printer packs a reasonable punch. Not only can it automatically print double-sided documents, but it handles black-and-white graphics well and prints at a decent speed for its price. We would have preferred setting up networking to be slightly more straightforward but overall the Brother HL-5370DW is a good workgroup laser printer. Like the entry-level HL-2140, the Brother HL-5370DW mono laser printer wont win any design awards but it is small enou...
Good Wi-Fi and Ethernet connectivity, automatic duplex, fast print speeds, good print quality...
Bad Setting up networking can be difficult without bundled CD, no direct control of printer settings...
Bottom line Brother’s HL-5370DW monochrome laser printer handles network printing well with few caveats. Set up can be cumbersome but its print speed and quality make for a good compromises...
75%
trustedreviews.com
Updated:
2015-09-01 05:09:25
Brother has a good range of mono laser printers for the high-end individual and small workgroup markets. Weve already looked at the and the HL-5370DW, reviewed here, has a lot of the same characteristics, but adds Ethernet and Wireless connecti...
90%