location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
750D + 18-135mm IS STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0592C028 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574628004 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Kit 24,2 MP CMOS Touchscreen Black
  • - Image stabilizer
  • - TTL-CT-SIR
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 12800 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
Long product name Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black :
The long product name of Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22.3 x 14.9mm CMOS, 24.2 megapixels, 3:2, DIGIC 6, LCD, ISO 12800, Full HD Movie, USB, HDMI mini, SD/SDHC/SDXC, Black
More>>>
Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
The official description of Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take your pictures to the next level with EOS 750D
- Effortlessly take your pictures to the next level with the latest DSLR technology and Scene Intelligent Auto mode.
- Effortlessly capture stunning detail in any situation
- Record cinematic movies as easily as you shoot stills
- Easily connect and share your images with the world

Take your pictures to the next level with EOS 750D
Range of shooting modes
Effortlessly capture stunning images using the latest DSLR technology with Basic and Creative modes, which allow you to take as much or as little control as you like.

Moveable screen for creative framing
Explore creative shooting angles and enjoy simple and intuitive access to controls using the 3.0" (7.7cm) Vari Angle LCD touch screen

Intelligent Viewfinder
EOS 750D features an Intelligent Viewfinder which gives a much enhanced shooting experience. As you look through the viewfinder you can more easily see the focus point and any active AF areas, also the shooting information is clearly displayed.

Effortlessly capture stunning detail in any situation
Capture vivid, detailed, high-resolution images with better dynamic range, lower noise and excellent control over depth of field thanks to a 24.2 Megapixel APS-C sensor.

19 all cross-type AF points for accurate subject tracking
Keep track of fast moving action thanks to a fast and accurate autofocus system comprising 19 cross-type AF points.

Fast processor for action
A powerful DIGIC 6 processor delivers full resolution shooting at 5 fps – so you’ll never miss that decisive moment.

Great low light shots
Take memorable low light pictures without using flash thanks to a large ISO sensitivity range of ISO 100-12800 (extendable to ISO 25600)

Record cinematic Full HD movies as easily as you shoot stills
Shoot superbly detailed Full HD movies with a cinematic feel thanks to DSLR control over depth of field. Record your movies in MP4 format for quicker online sharing and easier transfer to other devices.

Smoother results
Easily shoot cinematic Full HD movies with Hybrid CMOS AF III to track movement and focus smoothly between subjects.

Empower your creativity with easy shooting modes
Let the camera do the work for you and capture creative photos with ease using a range of Scene Modes

Creative movie modes
Expand the range of shooting possibilities in movies with features like Miniature Effect in movie.

Short summary description Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This short summary of the Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 750D + 18-135mm IS STM, 24,2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black:
This is an auto-generated long summary of Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24,2 MP CMOS 6000 x 4000 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 750D + 18-135mm IS STM. Camera type: SLR Camera Kit, Megapixel: 24,2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 12800. Focal length range: 18 - 135 mm. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"), Touchscreen. PictBridge. Product colour: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
24,2 MP
Sensor type *
CMOS
Maximum image resolution *
6000 x 4000 pixels
Still image resolution(s) *
3984x2656, 2976x1984, 1920x1280, 720x480, 5328x4000, 3552x2664, 2656x1992, 1696x1280, 640x480, 6000x3368, 3984x2240, 2976x1680, 1920x1080, 720x480, 4000x4000, 2656x2656, 1984x1984, 1280x1280, 480x480
Image stabilizer *
Yes
Image stabilizer location
Lens
Supported aspect ratios
1:1, 3:2, 4:3, 16:9
Total megapixels
24,7 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Image formats supported *
JPG
Lens system
Focal length range
18 - 135 mm
Minimum focal length (35mm film equiv)
29 mm
Maximum focal length (35mm film equiv)
216 mm
Minimum aperture number
3,5
Maximum aperture number
38
Lens structure (elements/groups)
16/12
Filter size
6,7 cm
Number of diaphragm blades
7
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL-CT-SIR
Closest focusing distance
0,39 m
Auto Focus (AF) points
19
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
12800
ISO sensitivity
100, 6400, 12800, Auto
Light exposure modes *
Auto, Manual
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
High-speed synchronization
Flash exposure lock
Yes
Flash guide number
12 m
External flash connector
Yes
Flash sync-speed
1/200 s
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Analog signal format system
NTSC, PAL
Video formats supported
MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
TFT
Touchscreen *
Yes
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Field of view
100%
Viewfinder
Magnification
0,82x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
DC-in jack
Yes
Microphone in
Yes
Camera
White balance *
ATW, Cloudy, Custom modes, Daylight, Flash, Fluorescent L, Shade, Tungsten
Scene modes *
Food, Sports, Landscape
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show
Dioptre correction
Yes
Diopter adjustment (D-D)
-3 - 1
Languages support
Multi
Histogram
Yes
Live view
Yes
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.3, RAW
Image processor
DIGIC 6
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product colour *
Black
Material
Aluminium, Polycarbonate
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
LP-E17
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
131,9 mm
Depth
77,8 mm
Height
100,7 mm
Weight (including battery)
555 g
Lens diameter
7,66 cm
Lens length
9,6 cm
Lens weight
480 g
Packaging content
Batteries included
Yes
Quick start guide
Yes
Bundled software
Digital Photo Professional, EOS Utility, Picture Style Editor
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 01:56:58
Uk has collected 94 expert reviews for Canon EOS 750D + 18-135mm IS STM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-21 01:56:30
To make this article easier to browse, and to make it easier for you to find the camera you're after, we've split it into two. On this page you'll find our favourite DSLR cameras and Compact System Cameras (CSCs), and over on page 2 you'll find our pick t...
Bottom line Find out the best cameras to buy including award-winning compact cameras, bridge cameras, SLR cameras, and CSC models...
0%
devontechsupport.com
Updated:
2018-01-21 01:56:30
The EOS Rebel T6i (known as the EOS 750D outside the US) was until only recently Canon's key entry-level DSLR, taking the fight to the likes of the Nikon D3300 and D5500. The Rebel T6i / 750D was launched back in early 2015 and Canon has just announced an...
Bottom line The Rebel T6i / 750D can trace its heritage back to the early days of digital photography and it shows. A very polished and well-thought out camera, the Rebel T6i / 750D is a great introduction to DSLR photography for those looking to make the step up fro...
0%
expertreviews.co.uk
Updated:
2018-01-21 01:56:30
The 750D arrives two years later than the 700D, and while there's little to separate them from the outside, there are some significant changes inside. The autofocus sensor has been upgraded, up from 9 to 19 points, all of which are cross-type for increase...
Good Responsive live view performance, Great image quality...
Bottom line Responsive live view performance and consistent all-round quality makes the Canon 750D a safe bet...
100%
techradar.com/au/
Updated:
2018-01-21 01:56:35
The EOS Rebel T6i (known as the EOS 750D outside the US) is Canon's key entry-level DSLR that takes the fight to the likes of the Nikon D3300 and D5500. Announced at the same time was the EOS Rebel T6s (EOS 760D) - virtually identical under the skin to th...
Good 24MP APSC format sensor, Great touchscreen and button/dial control combination, WiFi and NFC builtin, Variangle screen...
Bad Can't quite match the D5500 for detail resolution, Viewfinder only covers 95% of the scene, Needs a quicker route to setting AF point...
Bottom line This is a great camera that's capable of producing superb quality images. The polished control layout is easy to use, wit the touchscreen interface making it much quicker to use, all backed-up with a solid performance...
85%
techau.com.au
Updated:
2018-01-21 01:56:42
The Canon EOS 750D is the latest in a long line of DSLR cameras which targets the enthusiast photographer. After having owned the 500D, the 650D I was keen to see the progress and improvements made with the 750D. From the moment you open the box, Canon ow...
Good Finally added WiFi, Comfort in the hand, Photo quality, Video quality...
Bad Changed battery size again, Weight, No 4K video support...
Bottom line After spending time with the Canon EOS 750D, the changes made in this model make a great camera, even better. Most of the improvement claims do stack up and that WiFi inclusion is seriously long overdue, but now much appreciated. The extra functionality i...
85%
practicalphotography.com
Updated:
2018-01-21 01:56:52
Way back in 2003, Canon launched the 300D. It was the first camera in this now well-established series, but more importantly it marked a milestone for another reason. It was the first DSLR to retail for under £1000, making digital photography more accessi...
Bottom line Photo answers review Photo answers rating Way back in 2003, Canon launched the 300D. It was the first camera in this now well-established series, but more importantly it marked a milestone for another reason. It was the first DSLR to retail for under...
100%
reviewed.com
Updated:
2018-01-21 01:56:54
If you're in the market for a beginner-friendly DSLR, you've undoubtably heard of Canon's Rebel line. The series has been a staple in the entry-level DSLR game since it debuted back in 2003 with the EOS 300D (aka the EOS Digital Rebel)–the very first DSLR...
Bottom line A long-overdue update Once upon a time, Canon dominated the sub-$1,000 DSLR space, with few cameras that could even measure up. These days that part of the market is more crowded than ever, and Canon has five separate (but similar) DSLRS under $1,000...
0%
cybershack.com.au
Updated:
2018-01-21 01:56:55
If I could use one word to describe Canon, it would be consistent. While the camera manufacturer kick started the DSLR video revolution with the original EOS 5D and decked out its EOS 5DsR and 5Ds with massive 50MP sensors, every Canon DSLR and lens I've...
Good Great picture quality, Fast auto-focus, Compatible with Canon's huge lens family...
Bad Feels a little big when compared to micro-four-thirds cameras, Kit lens has an awkward focus ring, Photos could use more dynamic range...
80%
pcauthority.com.au
Updated:
2018-01-21 01:56:55
Life sucks if you're a DSLR. Five years ago you were Charlie Big Potato, strutting around town with a haughty air of superiority in your 'I've got more megapixels' than you T-shirt. But now? Now you're yesterday's news. Those hipster mirrorless cams hav...
Bottom line "But if what you're really looking for is a camera that makes it spectacularly easy to take photos way beyond what any smartphone could, you need look no further."...
100%
stuff.tv/my/
Updated:
2018-01-21 01:56:55
Life sucks if you're a DSLR.Five years ago you were Charlie Big Potato, strutting around town with a haughty air of superiority in your 'I've got more megapixels' than you T-shirt. But now? Now you're yesterday's news. Those hipster mirrorless cams have s...
Good Incredibly easy to use, Lots of detail in images, Responsive touchscreen, Fast autofocus...
Bad Plasticky build, Poor battery life, Not the absolute best image quality at this price...
Bottom line If you come to the Canon 750D expecting the very best DSLR on the market, you'll be disappointed. It is, unashamedly, an entry-level camera. The build quality doesn't compete with that of pricier models, there's no weatherproofing, the dynamic range is wa...
100%
stuff.tv
Updated:
2018-01-21 01:56:55
Life sucks if you're a DSLR.Five years ago you were Charlie Big Potato, strutting around town with a haughty air of superiority in your 'I've got more megapixels' than you T-shirt. But now? Now you're yesterday's news. Those hipster mirrorless cams have s...
Good Incredibly easy to use, Lots of detail in images, Responsive touchscreen, Fast autofocus...
Bad Plasticky build, Poor battery life, Not the absolute best image quality at this price...
Bottom line If you come to the Canon 750D expecting the very best DSLR on the market, you'll be disappointed. It is, unashamedly, an entry-level camera. The build quality doesn't compete with that of pricier models, there's no weatherproofing, the dynamic range is wa...
100%
digitalversus.com
Updated:
2018-01-21 01:56:55
We knew it already, but the T6i doesn't handle as expertly as its non-identical twin, the T6s; the entire design is taken from its predecessor, the T5i. So don't expect a little settings screen on the top for checking your setup, and don't go hoping for a...
Good Simple and efficient design, Pivotable 180° touchscreen, WiFi and NFC, SD card slot on the side, Decent picture quality up to ISO 3200...
Bad Noisy AF with the 18135mm lens, No GPS, Narrow viewfinder, Nothing really new about the design, Low dynamic range...
Bottom line The T6i (750D) is a great APS-C DSLR if you're after a higher-resolution sensor but the same simple and intuitive handling as the T5i (700D). It also has the advantage of being connected, thanks to the integration of Wi-Fi and NFC. However, the changes be...
80%
Digitaltrends.com
Updated:
2018-01-21 01:56:55
Editors' note: The EOS Rebel T6i and EOS Rebel T6s are nearly identical cameras that use the same internal components, but cater to slightly different users. The T6s has some cosmetic differences and advanced features, such as a status LCD, manual exposur...
Good Excellent stills, New 24-megapixel sensor, Wi-Fi/NFC for sharing, Fast response, focusing...
Bad 30p videos a bit humdrum, Small viewfinder, Wireless pairing could be improved...
Bottom line The T6i and T6s capture really fine photos and acceptable videos. Photography continues to be a Rebel strongpoint, but video could be better. The new Rebels are more evolutionary models than anything radically different from the T5i. Still, these are ve...
75%
pocket-lint.com
Updated:
2018-01-21 01:56:55
Canon is testing the water with its latest DSLR cameras. The EOS 750D, which updates the earlier 700D mid-ranger from 2013, is also joined by the ever-so-slightly higher specification 760D, giving more choice to customers. Or just adding more confusion...
Good Great performance from autofocus system, tilt-angle screen delivers live view setup better than many DSLR competitors, excellent all-round image quality...
Bad The 760D and older 70D seem to make the 750D harder to justify, no 4K features like Panasonic Lumix G7, viewfinder 95 per cent field-of-view...
Bottom line We're rather fond of the Canon EOS 750D. It's proven a solid companion for a variety of shooting scenarios and capturing some great travel shots, particularly thanks to that vari-angle LCD screen. Great performance and great image quality combine to...
80%
dpexpert.com.au
Updated:
2018-01-21 01:56:55
The Canon 750D is a relatively low-cost 24mp DSLR. It boasts improved auto-focus compared with its predecessors and is claimed to have better AF performance in live-view mode. The light metering has “skin tone detection” a feature which is hard to test b...
Good This is a very responsive camera where everything – focus, exposure and shutter firing – are blinkoftheeye fast. We took the 750D to a Bollywood kneesup to capture faces in the crowd of performers and spectators and the speed of shooting and consistency o...
Bad Socalled live view is as clunky as ever. The usefulness of the articulated LCD is limited, compared with a mirrorless camera, by the clumsiness of the system...
0%
photoreview.com.au
Updated:
2018-01-21 01:56:55
Announced in early February 2015, the EOS 750D is the more basic of two models with almost identical specifications that have been designed for photographers stepping up from digicams. Slotting in alongside the EOS 700D (which we reviewed in May 2013), th...
Bottom line Although perfectly serviceable and pleasant to shoot with, the EOS 750D isn't a particularly exciting camera to use; nor does it introduce any interesting technological innovations. What it does offer is acceptable performance and decent value for money f...
88%
amateurphotographer.co.uk
Updated:
2018-01-21 01:56:58
Over the years Canon has produced many excellent cameras for those taking their first steps into DSLR photography. If you’re after a basic, inexpensive model the EOS 1200D makes a great choice, while for those conscious of size and weight the petite EOS 1...
Good 19 all cross type AF points for accurate subject tracking, Wi-fi and NFC connectivity for easy sharing and transfer, Extremely responsive 3in, 1040k-dot Vari-angle touchscreen, Free Canon EOS 750D Companion app available to download...
Bad Viewfinder doesn't provide 100% frame coverage, Doesn't accept the 700D's LP-E8 battery, No weather sealing...
Bottom line Theres a lot the 750D shares with the 760D with regard to its innards, but on the outside its clear that the 750Ds ergonomics are better tailored for beginners who want a DSLR they can pick up and feel comfortable with straight away.Splashing out an ex...
100%
techradar.com
Updated:
2018-01-21 01:56:58
With three cameras in its entry-level range Canon already had plenty to interest novices and enthusiast photographers on a budget. Now the company has replaced the 700D with two models, the EOS 760D and 750D, rather than one. As the 700D continues in the...
Good 24MP APS-C format sensor, Great touchscreen and button/dial control combination, Wi-Fi and NFC built in, Vari-angle screen...
Bad Can't quite match the D5600 for detail resolution, Viewfinder only covers 95% of the scene, Needs a quicker way to set AF point...
Bottom line The announcement of T7i / 800D means that the T6i / 750D moves down the Canon line-up, but despite this the T6i / 750D is still a great camera that's capable of delivering superb image quality. The polished control layout is easy to use, with the touchscr...
85%
wovow.org
Updated:
2018-01-21 01:56:58
Canon expands its range of SLR cameras for beginners with the new Canon EOS 750D. Presented at the hands of the Canon EOS 760D, this model is very interesting for the discerning amateur photographers who want a versatile team both when taking pictures and...
0%
amateurphotographer.co.uk
Updated:
2018-01-21 01:56:58
Canon EOS 750D Review and 760D Review: Hands-on First Impressions At a glance: • Newly developed 24.2-million-pixel APS-C sensor • Powered by Canon DIGIC 6 • Native ISO range of 100 – 12,800 • 3-inch fully-articulated touchscreen • Advanced flicker detect...
Bottom line Both cameras occupy their own individual space in Canons EOS lineupGiven the price difference of £50, you may wonder why anyone would buy the slightly less advanced EOS 750D, but think about it. For someone new to DSLR, the 750D is non-threatening and pr...
0%
trustedreviews.com
Updated:
2018-01-21 01:56:58
First Impressions: A new king of entry-level DSLRs? The Canon EOS 750D is a 2015 entry-level DSLR. Contrary to what the name may suggest, it's not a direct replacement for the Canon 700D , but will instead live alongside it this year. It gets you a 24.2-m...
Good Fast AF, Accessible hardware, Wi-Fi and NFC...
Bad Detail and dynamic range don't match Nikon rival, Limited video capture, Viewfinder offers 95% coverage, not 100...
Bottom line Canon doesn't need to be flashy with its entry-level DSLRs. The Canon 750D is free of gimmicks, and has the sort of control layout we think is just perfect for hobbyist photographers not too worried about shooting (and looking) like a pro photographer 24...
0%
practicalphotography.com
Updated:
2018-05-28 03:48:24
The 750D's sensor has a 1.6x crop factor, meaning that the supplied 18-55mmf/3.5-5.6 lens has a film-equivalent focal length of 28.8-88mm. This makes it ideal for everyday use. The lens also features built-in Image Stabilisation, providing a four-stop saf...
Bottom line If you're looking for an entry-level DSLR, and want one of the latest models packed with up-to-date technology, then the Canon 750D is a very worthy option. The new sensor is the second largest in Canon's entire line-up, outsizing even the highly-prized 5...
0%
techradar.com
Updated:
2019-11-27 21:12:11
The Canon EOS Rebel T6i (known as the EOS 750D outside the US) was until only recently Canon's key entry-level DSLR, taking the fight to the likes of the Nikon D3300 and D5600.The EOS Rebel T6i / EOS 750D was launched back in early 2015 and Canon has sinc...
Bottom line The EOS Rebel T6i / EOS 750D can trace its heritage back to the early days of digital photography and it shows. A very polished and well-thought out camera, the EOS Rebel T6i / EOS 750D is a great introduction to DSLR photography for those looking to make...
80%
Country Distributor
United Kingdom 1 distributor(s)