location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE800AR AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE800AR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE800AR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005763 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE800AR AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends an HDMI output via a single Cat 5e cable
  • - Extend 1080p by 40 m; extend 1080i (HDTV) by 60 m
  • - Superior video quality – 1920 x 1200, up to 1080p
  • - HDMI (3D, Deep Color); HDCP Compatible
  • - Supports Dolby True HD and DTS HD Master Audio
  • - 8 segment equalization adjustment switch optimizes display quality
  • - DDC compatible
Long product name ATEN VE800AR AV extender AV receiver Black :
The long product name of ATEN VE800AR AV extender AV receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI Cat 5 Receiver (1080p@40m)
More>>>
ATEN VE800AR AV extender AV receiver Black:
The official description of ATEN VE800AR AV extender AV receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VE800AR HDMI Receiver connects to a transmitter* to extend signals up to 60m from the source using a Cat 5e cable. ATEN’s VE800A incorporates new technology that allows the A/V signals to be transmitted over a single Cat 5e cable. DDC port is provided for the ability to use the display’s EDID by simply connecting another Cat 5e cable. The VE800A supports HDMI features such as 3D and Deep Color to give you the picture perfect viewing experience you desire.

Compatible Transmitter Units: VS1804T 4-Port HDMI Over Cat 5 Splitter
VS1808T 8-Port HDMI Over Cat 5 Splitter

Short summary description ATEN VE800AR AV extender AV receiver Black:
This short summary of the ATEN VE800AR AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE800AR, 1920 x 1080 pixels, AV receiver, 60 m, Wired, Black, HDCP

Long summary description ATEN VE800AR AV extender AV receiver Black:
This is an auto-generated long summary of ATEN VE800AR AV extender AV receiver Black based on the first three specs of the first five spec groups.

ATEN VE800AR. Type: AV receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat5e. Connectivity technology: Wired. Operating voltage: 5 V, Power consumption (receiver) (max): 0,75 W. Receiver dimensions (W x D x H): 55 x 90 x 23 mm, Receiver weight: 160 g

Features
Type *
AV receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat5e
Maximum transfer distance
60 m
Supported video modes
1080i, 1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Bandwidth
225 MHz
HDCP
Yes
Material
Metal
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
HDMI in
1
Number of HDMI outputs
1
Audio input
1
Ports & interfaces
Audio output
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (receiver) (max)
0,75 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Receiver dimensions (W x D x H)
55 x 90 x 23 mm
Receiver weight
160 g
Packaging content
Manual
Yes
Mounting kit
Yes
Brand Image Product code Product Stock Price from
ATEN VB802 AV extender AV repeater Black ATEN VB802 AV extender AV repeater Black
(show image)
VB802 VB802 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)