Samsung logo

Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82151
Info modified on:
04 Apr 2019, 04:50:27
Warranty:
3 years
Long product name Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133:

MP0302H - 30GB Ultra ATA 100MB/S 2.5IN 5400RPM 8MB

Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133:

Digitall Mobility "Provides the Most Reliable 2.5 inch Mobile Hard disk Drive".

- Ultra ATA - 100.
- FDB(Fluid Dynamic Bearing) Motor.
- Load/Unload Technology.
- GMR Head Technology with Wireless Suspension Design.
- SilentSeek.
- Silentec Hybrid Latch Technology.

Short summary description Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133:

Samsung Spinpoint M 30GB Ultra ATA Hard Drive, 30 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/133

Long summary description Samsung Spinpoint M 30GB Ultra ATA Hard Drive internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/133:

Samsung Spinpoint M 30GB Ultra ATA Hard Drive. Hard drive capacity: 30 GB, Hard drive speed: 5400 RPM, Ukuran buffer drive penyimpanan: 8 MB, Hard drive size: 2.5", Interface: Ultra-ATA/133

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.