location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P947-06N-2P15 internal power cable 0,15 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P947-06N-2P15 15-Pin SATA Power Y Cable - M/2xF, 18 AWG, 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P947-06N-2P15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185327 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P947-06N-2P15 internal power cable 0,15 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Allows any 2 SATA hard drives to share a single power connection
  • - Compatible with 2.5 in. and 3.5 in. SATA drives
  • - Plug-and-play operation makes it easy to connect in seconds
Warranty: Lifetime limited
Long product name Tripp Lite P947-06N-2P15 internal power cable 0,15 m :
The long product name of Tripp Lite P947-06N-2P15 internal power cable 0,15 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15-Pin SATA Power Y Cable - M/2xF, 18 AWG, 6-in. (15.24 cm)
More>>>
Tripp Lite P947-06N-2P15 internal power cable 0,15 m:
The official description of Tripp Lite P947-06N-2P15 internal power cable 0,15 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15-Pin Splitter Allows Additional SATA Drive to be Added to a Computer or Server
This 15-pin SATA power Y cable allows an additional SATA hard drive to be added to a computer or server when no additional power supply wiring harness connectors are available. Simply unplug a SATA hard drive power cable from the existing SATA hard drive and connect the plug-and-play splitter to the power cable's 15-pin female end. Reconnect the old and new drives with the two new female 15-pin ends. This eliminates the need to upgrade the computer power supply for compatibility with an additional SATA drive.

Short summary description Tripp Lite P947-06N-2P15 internal power cable 0,15 m:
This short summary of the Tripp Lite P947-06N-2P15 internal power cable 0,15 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P947-06N-2P15, 0,15 m, SATA 15-pin, Male, Female, Black, Red, Yellow, 101,6 mm

Long summary description Tripp Lite P947-06N-2P15 internal power cable 0,15 m:
This is an auto-generated long summary of Tripp Lite P947-06N-2P15 internal power cable 0,15 m based on the first three specs of the first five spec groups.

Tripp Lite P947-06N-2P15. Cable length: 0,15 m, Connector 1: SATA 15-pin, Connector 1 gender: Male. Width: 101,6 mm, Depth: 139,7 mm, Height: 12,7 mm. Package width: 101,6 mm, Package depth: 139,7 mm, Package height: 12,7 mm. Country of origin: China, Master (outer) case width: 190,5 mm, Master (outer) case length: 279,4 mm

Features
Cable length *
0,15 m
Connector 1 *
SATA 15-pin
Connector 1 gender
Male
Connector 2 gender
Female
Product colour
Black, Red, Yellow
Weight & dimensions
Width
101,6 mm
Depth
139,7 mm
Height
12,7 mm
Weight
30 g
Packaging data
Package width
101,6 mm
Packaging data
Package depth
139,7 mm
Package height
12,7 mm
Package weight
30 g
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332185324
Master (outer) case width
190,5 mm
Master (outer) case length
279,4 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
270 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P944-06I internal power cable 0,15 m Tripp Lite P944-06I internal power cable 0,15 m
(show image)
P944-06I P944-06I 15-Pin SATA (Female) to 4-Pin (Male) Power Cable - 26 AWG, 6-in. (15.24 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)