location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-TQ85LDA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-TQ85LDA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086493420
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:04:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch :
The long product name of Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85" Touch Overlay (IR)
More>>>
Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch:
The official description of Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Bring touch interactivity to the visual experience

Short summary description Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch:
This short summary of the Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CY-TQ85LDA, 1949 mm, 1130 mm, 4,57 cm, 3,2 mm, 3,99 cm, 27,5 kg

Long summary description Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch:
This is an auto-generated long summary of Samsung CY-TQ85LDA touch screen overlay 2,16 m (85") Multi-touch based on the first three specs of the first five spec groups.

Samsung CY-TQ85LDA. Width: 1949 mm, Height: 1130 mm, Thickness: 4,57 cm. Package width: 2114 mm, Package depth: 276 mm, Package height: 1301 mm

Technical details
Display diagonal *
2,16 m (85")
Touchscreen technology
Infrared
Touch technology *
Multi-touch
Number of simultaneous touchpoints
10
Response time
11 ms
Reflection rate
10%
Haze rate
15%
Frame material
Extruded aluminium
Compatibility
QMD-Serie (UHD)
Weight & dimensions
Width
1949 mm
Height
1130 mm
Thickness
4,57 cm
Glass thickness
3,2 mm
Bezel width
3,99 cm
Weight
27,5 kg
Packaging data
Package width
2114 mm
Package depth
276 mm
Package height
1301 mm
Package weight
40,5 kg
Country Distributor
United Kingdom 1 distributor(s)