location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay S231d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3J72AT#ABB#*SHOW-IT*
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58,4 cm (23") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 38 W
Long product name HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

58.4 cm (23'') IPS LED BLU, 1920 x 1080, 250 cd/m2, 1000:1, 7 ms, VGA & DisplayPort
More>>>
HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create an instant workspace with this 58,4 cm (23'') IPS LED Backlit Notebook Docking Monitor. With one USB cable connection from your notebook to display, you can access everything you need and get to work. Charge your HP Notebook battery and power your HP Notebook through the display’s DC power cable.

Features

Full HD IPS is just the beginning.
- Get a large-screen 58,4 cm (23'') diagonal Full HD2 IPS panel display that’s so much more—it’s your gateway to a streamlined, personalized workspace of your pre-selected, pre-arranged, and pre-connected peripherals.

Connect and charge.
- Boost productivity and lower costs with a display that does double duty as a large format monitor and port replicator that delivers network connectivity, port expansion, and HP Notebook charging—all in one device.

Expand your reach, not your wallet.
- Eliminate the time and expense of travel and keep the lines of communication open with an integrated 720p HD2 webcam and dual microphone plus virtual conferencing software so you can meet anywhere, anytime from the comfort of your desk.

Short summary description HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay S231d, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black

Long summary description HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP EliteDisplay S231d computer monitor 58,4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP EliteDisplay S231d. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
58,4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,265 x 0,265 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
50,9 cm
Viewable size, vertical
28,6 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ports & interfaces
Audio input
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
2,2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
544 mm
Depth (with stand)
242,4 mm
Height (with stand)
469,9 mm
Width (without stand)
544 mm
Depth (without stand)
51 mm
Height (without stand)
329 mm
Weight (without stand)
6,12 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:47:24
Uk has collected 1 expert review for HP EliteDisplay S231d computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%