location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW desk drawer organizer Polystyrene Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52141051 show
Show alternative article codes used in the online market place
Category:
Plastic trays which are placed in desk drawers to allow you to organize things into different compartments.
Desk Drawer Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 14:02:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz WOW desk drawer organizer Polystyrene Blue, White :
The long product name of Leitz WOW desk drawer organizer Polystyrene Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WOW Cube, 3.59kg
More>>>
Leitz WOW desk drawer organizer Polystyrene Blue, White:
The official description of Leitz WOW desk drawer organizer Polystyrene Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eye-catching, premium quality WOW CUBE in striking and stylish dual colour effect with a high-gloss finish. This robust CUBE perfectly complements other products from the Leitz WOW range.

Short summary description Leitz WOW desk drawer organizer Polystyrene Blue, White:
This short summary of the Leitz WOW desk drawer organizer Polystyrene Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, 5 drawer(s), Polystyrene, Blue, White, 1 pc(s), 287 x 270 x 363 mm

Long summary description Leitz WOW desk drawer organizer Polystyrene Blue, White:
This is an auto-generated long summary of Leitz WOW desk drawer organizer Polystyrene Blue, White based on the first three specs of the first five spec groups.

Leitz WOW. Number of drawers: 5 drawer(s), Material: Polystyrene, Product colour: Blue, White. Dimensions (WxDxH): 287 x 270 x 363 mm

Features
Material
Polystyrene
Product colour
Blue, White
Number of drawers *
5 drawer(s)
Features
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
287 x 270 x 363 mm
Brand Image Product code Product Stock Price from
Leitz WOW desk drawer organizer Polystyrene Purple, White Leitz WOW desk drawer organizer Polystyrene Purple, White
(show image)
52141062 WOW 0.00
(excl. VAT)
0 (incl. VAT)
Leitz WOW desk drawer organizer Polystyrene Blue, White Leitz WOW desk drawer organizer Polystyrene Blue, White
(show image)
52131051 WOW 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52520095 desk drawer organizer Polystyrene Black Leitz 52520095 desk drawer organizer Polystyrene Black
(show image)
52520095 52520095 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52520001 desk drawer organizer Polystyrene Black, White Leitz 52520001 desk drawer organizer Polystyrene Black, White
(show image)
52520001 52520001 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52141064 desk drawer organizer Polystyrene Green, White Leitz 52141064 desk drawer organizer Polystyrene Green, White
(show image)
52141064 52141064 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52141044 desk drawer organizer Polystyrene Orange, White Leitz 52141044 desk drawer organizer Polystyrene Orange, White
(show image)
52141044 52141044 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52141036 desk drawer organizer Polystyrene Blue, White Leitz 52141036 desk drawer organizer Polystyrene Blue, White
(show image)
52141036 52141036 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52141023 desk drawer organizer Polystyrene Pink, White Leitz 52141023 desk drawer organizer Polystyrene Pink, White
(show image)
52141023 52141023 0.00
(excl. VAT)
0 (incl. VAT)