location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K2Q05SB show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2016 11:26:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array:
This short summary of the HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy

Long summary description HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array:
This is an auto-generated long summary of HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array based on the first three specs of the first five spec groups.

HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:10:28
Uk has collected 1 expert review for HPE MSA 1040 1Gb iSCSI w/12 300GB SAS 10K SFF (2.5in) Hard Drive Bundle/S-Buy disk array and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-15 01:10:28
If you work in a small-to-medium-sized business and your ears are burning, we know why: HP's latest storage device has been designed with you in mind. Its MSA 1040 disk array comes in at such a low price it's effectively offering two RAID controllers for...
Bottom line A classy, capable IP SAN storage array with dual-controller redundancy at a price SMBs can afford...
83%
Brand Image Product code Product Stock Price from
HPE

HPE C8R18A disk array Black
(show image)
C8R18A C8R18A 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 Disk Enclosure disk array HP D2700 Disk Enclosure disk array
(show image)
AJ941A D2700 Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AJ941A disk array Rack (2U)
(show image)
AJ941A AJ941A 0.00
(excl. VAT)
0 (incl. VAT)