OKI logo

OKI MC562dnw Laser A4 1200 x 600 DPI 30 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31948
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
Free 3 year return to base warranty upon registration within 30 days of purchase
Long product name OKI MC562dnw Laser A4 1200 x 600 DPI 30 ppm:

1200 x 1200 dpi, 26 - 30 ppm, 533MHz, 10/100 TX Ethernet, USB 2.0, 2 x RJ11, PSTN, LCD 320 x 128, 256 MB, 500W, 52 db, 60000 p/m

Short summary description OKI MC562dnw Laser A4 1200 x 600 DPI 30 ppm:

OKI MC562dnw, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A4, Grey

Long summary description OKI MC562dnw Laser A4 1200 x 600 DPI 30 ppm:

OKI MC562dnw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.