location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P318-06N-FMM audio splitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P318-06N-FMM 3.5 mm 4-Position to 3.5 mm 3-Position Audio Headset Splitter Adapter Cable (F/2xM), 6 in. (15.2 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P318-06N-FMM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184030 show
Category: Audio Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P318-06N-FMM audio splitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a 4-position headset to your computer or laptop
  • - Use your headset on your computer or laptop with Skype, chat, and other VOIP applications
  • - Molded cables with built-in strain relief
Warranty: Lifetime limited
Long product name Tripp Lite P318-06N-FMM audio splitter Black :
The long product name of Tripp Lite P318-06N-FMM audio splitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5 mm 4-Position to 3.5 mm 3-Position Audio Headset Splitter Adapter Cable (F/2xM), 6 in. (15.2 cm)
More>>>
Tripp Lite P318-06N-FMM audio splitter Black:
The official description of Tripp Lite P318-06N-FMM audio splitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a 4-position headset to your computer or laptop
Use your headset on your computer or laptop with Skype, chat, and other VOIP applications

Molded cables with built-in strain relief
Constructed of 28AWG wire
Features a compact design perfect for tucking into your laptop bag when you're on the go

Short summary description Tripp Lite P318-06N-FMM audio splitter Black:
This short summary of the Tripp Lite P318-06N-FMM audio splitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P318-06N-FMM, Black, 2 x 3.5mm, 3.5mm, Male, Female, China

Long summary description Tripp Lite P318-06N-FMM audio splitter Black:
This is an auto-generated long summary of Tripp Lite P318-06N-FMM audio splitter Black based on the first three specs of the first five spec groups.

Tripp Lite P318-06N-FMM. Product colour: Black, Connector 1: 2 x 3.5mm, Connector 2: 3.5mm. Package width: 228,6 mm, Package depth: 12,7 mm, Package height: 177,8 mm. Quantity per pack: 1 pc(s), Master (outer) case width: 304,8 mm, Master (outer) case length: 25,4 mm

Features
Connector 1
2 x 3.5mm
Connector 2
3.5mm
Connector 1 gender
Male
Connector 2 gender
Female
Product colour *
Black
Country of origin
China
Weight & dimensions
Package width
228,6 mm
Package depth
12,7 mm
Package height
177,8 mm
Package weight
40 g
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85176200
Master (outer) case width
304,8 mm
Master (outer) case length
25,4 mm
Master (outer) case height
254 mm
Master (outer) case weight
360 g
Quantity per master (outer) case
10 pc(s)
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332184037
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
United Kingdom 5 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)