Fujitsu logo

Fujitsu desktop computer Intel® Pentium® 4 0,125 GB DDR-SDRAM 40 GB AMD Radeon FSC Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50706
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu desktop computer Intel® Pentium® 4 0,125 GB DDR-SDRAM 40 GB AMD Radeon FSC Micro Tower PC:

SCENIC T P4-1.7G P4 40GB 128MB CD WXPP LAN OXPSBE NL (P4)

Fujitsu desktop computer Intel® Pentium® 4 0,125 GB DDR-SDRAM 40 GB AMD Radeon FSC Micro Tower PC:

Small and medium-sized enterprises are always on the look-out for the latest technology, maximum quality and all for a reasonble price. The Microtower SCENIC T offers everything that a professional user expects from a PC, and sometimes even more.

Short summary description Fujitsu desktop computer Intel® Pentium® 4 0,125 GB DDR-SDRAM 40 GB AMD Radeon FSC Micro Tower PC:

Fujitsu desktop computer, 1,7 GHz, Intel® Pentium® 4, 0,125 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu desktop computer Intel® Pentium® 4 0,125 GB DDR-SDRAM 40 GB AMD Radeon FSC Micro Tower PC:

Fujitsu desktop computer. Processor frequency: 1,7 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon FSC. Chassis type: Micro Tower. Product type: PC. Weight: 9 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.