location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V344 Single-use battery SR42 Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V344
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00344 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496245901 show
Category:
Batteries that must be disposed of once they are used. They can only be used once.
Household Batteries Check ‘Varta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta V344 Single-use battery SR42 Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SR42 Single-use battery
  • - Lithium
  • - 1,55 V 100 mAh
  • - 1 pc(s)
Long product name Varta V344 Single-use battery SR42 Lithium :
The long product name of Varta V344 Single-use battery SR42 Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VARTA pile oxyde argent pour montres, V344 (SR42), 1,55 Volt
100 mAh, diamètre de la pile: 11,6 mm, hauteur: 3,6 mm
en blister de 1
-344101111





More>>>
Varta V344 Single-use battery SR42 Lithium:
The official description of Varta V344 Single-use battery SR42 Lithium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always right on time – chro-nometric accuracy provided by Varta watch batteries. In our complete and reliable high-quality range you are bound to discover just the right battery for your watch!

Short summary description Varta V344 Single-use battery SR42 Lithium:
This short summary of the Varta V344 Single-use battery SR42 Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V344, Single-use battery, SR42, Lithium, 1,55 V, 1 pc(s), 100 mAh

Long summary description Varta V344 Single-use battery SR42 Lithium:
This is an auto-generated long summary of Varta V344 Single-use battery SR42 Lithium based on the first three specs of the first five spec groups.

Varta V344. Battery type: Single-use battery, Battery size(s): SR42, Battery technology: Lithium. Package type: Blister. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
SR42
Battery technology *
Lithium
Battery voltage *
1,55 V
Battery capacity
100 mAh
Battery
Number of batteries included *
1 pc(s)
Packaging data
Package type
Blister
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 2x CR123A Single-use battery Lithium Varta 2x CR123A Single-use battery Lithium
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04274 Single-use battery LR54 Alkaline Varta 04274 Single-use battery LR54 Alkaline
(show image)
04274 101 401 -V10GA 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife Extra 9V Single-use battery Alkaline Varta Longlife Extra 9V Single-use battery Alkaline
(show image)
04122 101 411 Longlife Extra 9V 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04276 Single-use battery LR44 Alkaline Varta 04276 Single-use battery LR44 Alkaline
(show image)
04276 101 401 -V13GA 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4120 Single-use battery D Alkaline Varta 4120 Single-use battery D Alkaline
(show image)
04120 101 412 4120 0.00
(excl. VAT)
0 (incl. VAT)
Varta v 364 Single-use battery Alkaline Varta v 364 Single-use battery Alkaline
(show image)
00364 101 111 v 364 0.00
(excl. VAT)
0 (incl. VAT)
Varta V357 Single-use battery Silver-Oxide (S) Varta V357 Single-use battery Silver-Oxide (S)
(show image)
00357 101 111 -V357 0.00
(excl. VAT)
0 (incl. VAT)