Fujitsu logo

Fujitsu KBPC M1 ""D"" keyboard PS/2 Ivory

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81055
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu KBPC M1 ""D"" keyboard PS/2 Ivory:

KEYBOARD KBPC M1 ""D"" KEYBOARD KBPC M1 ""D""

Fujitsu KBPC M1 ""D"" keyboard PS/2 Ivory:

Compact, functional and easy to use, all in a modern package. Equipped
with high-quality built-in active stereo speakers providing exactly the right level of sound during presentations, this keyboard transforms any PC into
a multimedia star. With integrated interfaces for a mouse, external microphone, headset or handset, only one cable to the PC is required.

Short summary description Fujitsu KBPC M1 ""D"" keyboard PS/2 Ivory:

Fujitsu KEYBOARD KBPC M1 ""D"", Wired, PS/2, Ivory

Long summary description Fujitsu KBPC M1 ""D"" keyboard PS/2 Ivory:

Fujitsu KEYBOARD KBPC M1 ""D"". Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 105. Cable length: 1,5 m. Product colour: Ivory

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.