location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC182 video signal converter 1920 x 1200 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA to HDMI converter with Scaler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC182 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005404 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC182 video signal converter 1920 x 1200 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts VGA signals to HDMI output
  • - Supports analog / digital audio
  • - Superior video quality – up to 1080p, 1920 x 1200
  • - Scaler - a premium scaling engine that converts various input video resolutions into the display's native resolution, while adjusts picture ratio automatically for maximum viewing comfort
  • - 3D Deinterlacing - increases image clarity for ultimate viewing quality by processing and scanning digital video signals
  • - Features a built in high-performance scaler function for best image quality
  • - Features a superior de-interlacer function for smooth video playback quality
  • - Built-in OSD function for video and system settings confi guration
  • - Integrated superior video noise reduction
  • - Integrated next generation color engine – automatic picture quality/color adjustment and enhancement
  • - Automatically detects video input signals
  • - LED indication of power status and source device
  • - No software required – eliminates incompatibility and installation issues
  • - Device configuration using a utility tool via mini USB port
  • - Supports 16:9 and 4:3 video aspect ratios
  • - Multiple selectable video resolutions
Long product name ATEN VC182 video signal converter 1920 x 1200 pixels :
The long product name of ATEN VC182 video signal converter 1920 x 1200 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA/Audio to HDMI Converter with Scaler
More>>>
ATEN VC182 video signal converter 1920 x 1200 pixels:
The official description of ATEN VC182 video signal converter 1920 x 1200 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC182 VGA to HDMI converter with Scaler offers an easy and convenient way of converting VGA input signals into digital video (HDMI). The VC182 carries a high-performing scaling engine that converts the video resolution to give you the best image quality.

Short summary description ATEN VC182 video signal converter 1920 x 1200 pixels:
This short summary of the ATEN VC182 video signal converter 1920 x 1200 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC182, Black, 1920 x 1200 pixels, 1080p, HDB-15, RCA, HDMI, 5 V

Long summary description ATEN VC182 video signal converter 1920 x 1200 pixels:
This is an auto-generated long summary of ATEN VC182 video signal converter 1920 x 1200 pixels based on the first three specs of the first five spec groups.

ATEN VC182. Product colour: Black. Maximum video resolution: 1920 x 1200 pixels, Supported video modes: 1080p. Host interface: HDB-15, RCA, Output interface: HDMI. Input voltage: 5 V. Width: 83 mm, Depth: 110 mm, Height: 28 mm

Features
Product colour
Black
Video
Maximum video resolution *
1920 x 1200 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
HDB-15, RCA
Output interface *
HDMI
Power
Input voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
83 mm
Depth
110 mm
Height
28 mm
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VC1280 video signal converter 3840 x 2160 pixels ATEN VC1280 video signal converter 3840 x 2160 pixels
(show image)
VC1280 VC1280 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)