location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BigTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INF55WIN8 + BigNote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF55WIN8BNDL
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:13:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-2520M 2,5 GHz
  • - Touchscreen 139,7 cm (55") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM
  • - 120 GB SSD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 8 Pro 64-bit
Long product name InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black :
The long product name of InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BigTouch - 55", 8ms GTG, 1080p, 60 Hz, LCD, 188°, 7W x 2, HDMI, VGA, USB, RS232, SSD 120GB, Gigabit LAN, 4 GB DDR3, Intel Core i5-2520m + BigNote Whiteboard Software
More>>>
Short summary description InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black:
This short summary of the InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus BigTouch INF55WIN8 + BigNote, 139,7 cm (55"), Full HD, Intel® Core™ i5, 4 GB, 120 GB, Windows 8 Pro

Long summary description InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black:
This is an auto-generated long summary of InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139,7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black based on the first three specs of the first five spec groups.

InFocus BigTouch INF55WIN8 + BigNote. Product type: All-in-One PC. Display diagonal: 139,7 cm (55"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8 Pro. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 03:56:04
Uk has collected 4 expert reviews for InFocus BigTouch INF55WIN8 + BigNote Intel® Core™ i5 i5-2520M 139.7 cm (55") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 120 GB SSD Windows 8 Pro Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
alphr.com
Updated:
2014-08-27 03:56:04
All-in-one PCs don't usually strain the workbenches in the PC Pro Labs, but, as the name suggests, the InFocus BigTouch is a little larger than the average system. Indeed, InFocus has fused a 55in plasma TV, optical touchscreen technology and the innards...
Bottom line Breathtaking size is matched by a jawdropping price, but this impressive 55in all-in-one PC has a niche appeal...
50%
v3.co.uk
Updated:
2014-08-27 03:56:04
Be it medical professionals looking for ways to quickly access and display patient information, retail companies wanting to offer customers interactive catalogues, or business folk wishing to carry out basic group conference calling or Powerpoint presenta...
Good Giant display, good build quality, Windows 8 Pro...
Bad Display is slightly unresponsive, no front camera, lacks InFocus productivity apps...
Bottom line A solidly built Windows 8 Pro giant let down by an unresponsive display and the absence of a front-facing camera...
60%