location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce WF-2630WF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE36402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540115 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-in-1: Scan, copy, print and fax
  • - Wi-Fi & Wi-Fi Direct: Print wirelessly wherever you are
  • - Save money with individual inks: Only replace the colour used
  • - Easy to use: 30-page automatic document feeder
  • - Clear navigation: 5.6cm back-lit mono LCD screen
Long product name Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi :
The long product name of Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce WF-2630WF
More>>>
Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
The official description of Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient
A 30-page automatic document feeder for multi-page 1200dpi scanning, copying and faxing offers the ultimate in convenience. Wi-Fi, Wi-Fi Direct ensure flexible connectivity.

Low running costs
The WF-2630WF uses Epson's 16 series inks, which are available in a choice of standard or XL cartridges sizes to suit your specific printing needs. XL inks can help you to reduce your printing costs by up to 25%2. The use of individual ink cartridges means only the colour used will need to be replaced, further reducing costs.

Mobile printing
Epson Connect compatibility offers useful features like scan-to-cloud, email print and the Epson iPrint app3. The WF-2630WF is also compatible with Apple AirPrint4 and Google Cloud print, letting you print seamlessly from smartphones and tablets.

Easy to use
Automatic Wi-Fi set-up1helps make connection a breeze, while a 5.6cm back-lit mono LCD screen makes navigation quick and simple.

Short summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
This short summary of the Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-2630WF, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-2630WF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

PrecisionCore technology
PrecisionCore technology

Technology of the future



PrecisionCore is Epson’s most advanced print head technology yet and is one of the largest investments in Epson’s history. The latest Workforce Pro printer line up features the same technology used in Epson’s high end industrial and commercial printers. The result is better quality prints, enhanced accuracy, higher print resolution, improved reliability and faster print speeds.

Epson Connect
Epson Connect

PRINT AND SCAN FROM ANYWHERE



Go Mobile! Print your photos and documents using your smartphone, tablet or mobile computer from your home, the office, or from across the world.

DURABrite Ultra Ink
DURABrite Ultra Ink

DESIGNED TO BE QUICK DRYING



DURABrite Ultra Ink is ideal for producing laser-like, business documents. Thanks to its all-pigment ink system, documents are water, smudge and highlighter resistant and its quick-drying properties make it perfect for duplex printing.

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,59 cm (2.2")
Colour display
No
Power
Power consumption (copying)
11 W
Power consumption (ready)
4 W
Power consumption (sleep)
1,7 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
392 mm
Depth
377 mm
Height
221 mm
Weight
5,8 kg
Packaging data
Package width
310 mm
Package depth
480 mm
Package height
475 mm
Package weight
7,42 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet width
80 cm
Pallet length
120 cm
Pallet height
9,61 m
Quantity per pallet layer
5 pc(s)
Quantity per pallet
22 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
13,9 m
Products per pallet layer (UK)
7 pc(s)
Products per pallet (UK)
32 pc(s)
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 03:05:37
Uk has collected 2 expert reviews for Epson WorkForce WF-2630WF and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-27 03:05:37
Epson's WF-2630 is substantially the same printer as the ET-4500, the difference being that it takes traditional ink cartridges rather than using the bottle-based EcoTank system. That makes it slightly more compact, as there are no ink reservoirs sticking...
Good Cheap cost of entry, Surprising amount of builtin features...
Bad Expensive running costs, Painfully slow scanning speeds...
Bottom line A cheap entry price and well-rounded feature set are impressive, but high running costs and slow print speeds make the WF-2630 hard to recommend at any price...
60%
pcauthority.com.au
Updated:
2018-02-06 05:14:22
Epson's WF-2630 is substantially the same printer as the ET-4500, the difference being that it takes traditional ink cartridges rather than using the bottle-based EcoTank system. That makes it slightly more compact, as there are no ink reservoirs sticking...
Bottom line "The problem is that it's such a slow and undistinguished printer that it's hard to recommend at any price."...
83%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Epson WorkForce WF-2630WF Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi:
Disclaimer

(1) Automatic set-up compatible with Windows 8, Windows 7, Windows Vista and Mac OS
2. Comparison based on the cost per page for 16 vs. 16XL inks
3. Epson iPrint requires a wireless connection and the Epson printing app. Email print and scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
4. AirPrint-enabled printers work with iPad (all models), iPhone (3GS or later), and iPod touch (3rd generation or later) running the latest version of iOS.