location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U322-015-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 15 ft. (4.57 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U322-015-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183149 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15-ft SuperSpeed USB 3.2 Gen 1 A-B Cable
  • - 10 times faster than USB 2.0 with transfer rates up to 5 Gbps
Warranty: Lifetime limited
Long product name Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black :
The long product name of Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 15 ft. (4.57 m)
More>>>
Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black:
The official description of Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15-ft USB 3.2 Gen 1 SuperSpeed Cable - Black
SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps
Sync-N-Go technology minimizes user wait-time
Provides Optimized Power Efficiency...No device polling and lower active and idle power requirements
Backwards compatible with USB 2.0. Devices operate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices

Short summary description Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black:
This short summary of the Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U322-015-BK, 4,57 m, USB B, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black:
This is an auto-generated long summary of Tripp Lite U322-015-BK USB cable 4,57 m USB 3.2 Gen 1 (3.1 Gen 1) USB B USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U322-015-BK. Cable length: 4,57 m, Connector 1: USB B, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Product colour: Black

Features
Cable length *
4,57 m
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB B
Connector 2 *
USB A
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Country of origin
Vietnam
Packaging data
Quantity per pack *
1 pc(s)
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Packaging data
Package weight
180 g
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
350,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
401,3 mm
Master (outer) case weight
1,78 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332183146
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Österreich 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)