location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Hot-Swap, Extended Run, SNMP, Webcard, 2U Rack/Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART3000RMOD2U
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:55:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2880 W
  • - Waveform: Sine
  • - 7 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s) :
The long product name of Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Hot-Swap, Extended Run, SNMP, Webcard, 2U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s):
The official description of Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3000VA / 3kVA 120V modular line interactive 2U rack / tower UPS for networks offers complete network-grade power protection with full support for hot-replacement of separate internal battery and electronics modules. High .96 power factor supports loads up to 2880 watts. High efficiency rating of 95% reduces electrical operating cost and BTU emissions. Offers selectable 110/120/127V 50/60Hz operation. Maintains battery derived sine wave AC output during power failures. Line-interactive dual-boost, single cut automatic voltage regulation (AVR) provides regulated 110/120/127V nominal output during brownouts and overvoltages. Includes NEMA L5-30P input plug and 7 UPS-supported output receptacles (6 x 5-15R, 1 x L5-30R). Includes two individually controllable load banks, for advanced remote-reboot and load-shedding applications. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB, DB9 serial and card slot for optional SNMPWEBCARD and other card accessories. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all three network interfaces at once. Advanced LED indicators offer 5-stage metering of UPS load and battery charge levels, plus single-LED status indicators for utility power, voltage regulation, on-battery, overload, replace battery and site wiring fault conditions. Audible alarms provide notification of on-battery, low-battery and overload conditions. Includes PowerAlert auto-shutdown and management software for complete monitoring, reporting and logging of all site and UPS operational conditions, plus support for advanced configurations involving load-shedding, remote-reboot and redundant dual-UPS applications. Internal batteries offer runtime of 11 minutes half load (1440 watts) and 4 minutes at full load (2880 watts). Runtime is expandable with optional BP72V15-2U (limit 1), BP72V28RT-3U (limit 4) and BP72V18-2US (limit 2) external battery packs. Supports installation in 4 post racks with included accessories. 2 post rackmount, wallmount and tower stand accessories sold separate.
- 3000VA / 3kVA 120V modular line interactive 2U rack / tower UPS for networks
- Hot-swappable power module and internal battery packs enables full UPS maintenance with zero-downtime
- High power factor of .96 offers support for loads to 2880 watts
- High efficiency line power operation of 95% reduces UPS electrical operating cost and BTU emissions
- Supports selectable 110, 120 and 127V nominal voltage operation at 50/60 Hz
- Sine wave AC output in AC and battery modes
- Line-interactive UPS with Automatic Voltage Regulation (AVR)
- L5-30P input plug connects to 120V 30A utility receptacle
- Includes 7 UPS supported outlets (6 5-15R and 1 L5-30R)
- L5-30R outlet is ideal for the connection of a 120V 30A PDU to distribute the full UPS capacity to rack equipment
- 5-15R outlets are arranged in two separately breakered, individually controllable loading banks to support remote reboot or automated load shedding of less critical items (bank 1 has 2 outlets, bank 2 has 4 outlets).
- Network-grade 800 joule AC surge suppression
- USB, DB9 serial and card-slot accessory are all available for simultaneous use in advanced network configurations
- HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Includes PowerAlert auto-shutdown and management software for complete monitoring, reporting and logging of all site and UPS operational conditions, plus support for advanced configurations involving load-shedding, remote-reboot and redundant dual-UPS applications
- Advanced LED indicators offer 5-stage metering of UPS load and battery charge levels, plus single-LED status indicators for utility power, voltage regulation, on-battery, overload, replace battery and site wiring fault conditions.
- Audible alarms provide notification of on-battery, low-battery and overload conditions.
- Internal batteries offer runtime of 11 minutes half load (1440 watts) and 4 minutes at full load (2880 watts).
- Runtime is expandable with optional BP72V15-2U (limit 1), BP72V28RT-3U (limit 4) and BP72V18-2US (limit 2) external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Supports 4 post rackmount installation with included accessories; add 2POSTRMKITWM for 2 post and wallmount applications; add 2-9USTAND accessory for upright tower support
- This product is ENERGY STAR qualified for its ability to save customers money while helping to protect the environment

Short summary description Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s):
This short summary of the Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART3000RMOD2U, Line-Interactive, 3 kVA, 2880 W, Sine, 90 V, 146 V

Long summary description Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART3000RMOD2U uninterruptible power supply (UPS) Line-Interactive 3 kVA 2880 W 7 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART3000RMOD2U. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2880 W. AC outlet types: NEMA 5–15R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 7 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 11 min, Battery recharge time: 4 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 444 mm, Depth: 610 mm, Height: 89 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2880 W
Waveform *
Sine
Input operation voltage (min) *
90 V
Input operation voltage (max) *
146 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Automatic Voltage Regulation (AVR)
Yes
Maximum current
30 A
Surge energy rating
800 J
Response time
4 ms
Number of input phases
1
Efficiency
95%
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
7 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
4 min
Battery
Typical backup time at half load
11 min
Battery recharge time
4 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
2U
Cable length
3 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
444 mm
Depth
610 mm
Height
89 mm
Weight
39,5 kg
Package width
605 mm
Package depth
1011 mm
Package height
234 mm
Package weight
47,2 kg
Other features
Nominal output voltage
120 V
Nominal input voltage
120 V