location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid S51 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10538705
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid S51 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Staples up to 15 sheets of paper (80 gsm)
  • - Extremely durable, high quality steel construction
  • - Handy steel stapling pliers with ergonomic grip
  • - Traditional back loading functionality
  • - For Rapid 21/4 Strong staples
  • - 42 mm insertion depth
Warranty: 5 years
Long product name Rapid S51 Black :
The long product name of Rapid S51 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Retro Classic Stapling Pliers S51
More>>>
Short summary description Rapid S51 Black:
This short summary of the Rapid S51 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid S51, 15 sheets, Black, No. 21, Steel, 4,2 cm, Rear

Long summary description Rapid S51 Black:
This is an auto-generated long summary of Rapid S51 Black based on the first three specs of the first five spec groups.

Rapid S51. Stapling capacity: 15 sheets, Product colour: Black, Type of staple: No. 21. Weight: 210 g, Dimensions (WxDxH): 43 x 154 x 18 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid S51 Soft Grip Red
(show image)
10538747 S51 Soft Grip 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid S51 Soft Grip Yellow
(show image)
10538743 S51 Soft Grip 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid S51 Soft Grip
(show image)
10538742 S51 Soft Grip 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid S51 Soft Grip
(show image)
10538741 S51 Soft Grip 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid S51 Black, Silver
(show image)
10538715 S51 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid S51 Soft Grip Green, Silver
(show image)
10538740 S51 Soft Grip 0.00
(excl. VAT)
0 (incl. VAT)