HPE logo

HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2,3 GHz 128 GB DDR3-SDRAM 1500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38096
Info modified on:
14 Mar 2024, 19:30:47
Warranty:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2,3 GHz 128 GB DDR3-SDRAM 1500 W:

HP ProLiant DL580 Gen8 E7-4850v2 4P 128GB-R P830i/2G 534FLR-SFP+ 1500W RPS Server

Short summary description HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2,3 GHz 128 GB DDR3-SDRAM 1500 W:

HPE ProLiant DL580 Gen8, 2,3 GHz, E7-4850V2, 128 GB, DDR3-SDRAM, 1500 W, Rack (4U)

Long summary description HPE ProLiant DL580 Gen8 server Rack (4U) Intel® Xeon® E7 V2 Family E7-4850V2 2,3 GHz 128 GB DDR3-SDRAM 1500 W:

HPE ProLiant DL580 Gen8. Processor family: Intel® Xeon® E7 V2 Family, Processor frequency: 2,3 GHz, Processor model: E7-4850V2. Internal memory: 128 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 16 x 8 GB. Hard drive size: 2.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 1500 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.