Tripp Lite logo

Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
120625
Info modified on:
10 Aug 2024, 09:46:06
Bullet Points Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty:
Lifetime limited
Long product name Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange:

Duplex Multimode 62.5/125 Fiber Patch Cable (SC/SC), 25M (82 ft.)

Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange:

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 25 Meter ( 80ft ) Connectors: 2 SC connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze
Fiber made from glass (not a polymer)
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange:

Tripp Lite N306-25M, 25 m, OFNR, 2x SC, 2x SC

Long summary description Tripp Lite N306-25M InfiniBand/fibre optic cable 2x SC OFNR Beige, Orange:

Tripp Lite N306-25M. Cable length: 25 m, Cable type: OFNR, Connector 1: 2x SC, Connector 2: 2x SC, Core diameter: 62,5 µm

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.