location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-C225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9706B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472106649
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:30:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 3000 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 12,8 W
Long product name Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic :
The long product name of Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop sheet-fed scanner. CMOS CIS sensor, 600dpi, RGB LED, 25ppm, USB 2.0
More>>>
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic:
The official description of Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DR-C225 scanner is ideal for general purpose distributed scanning of a variety of document types. In corporate or remote offices, this scanner is well-suited for use by individuals or small workgroups to modernize paper-based processes, helping to increase efficiency and productivity. Legal, financial, and healthcare industries, and the government sector can benefit from its small size and ease of use. When combined with the bundled software, the DR-C225 scanner can be used for converting documents into editable electronic files; scanning business cards and organizing contacts; file archiving, retrieval, and sharing; PDF creation; and much more.

Short summary description Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic:
This short summary of the Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageFORMULA DR-C225, 216 x 3000 mm, 600 x 600 DPI, 24 bit, 8 bit, 25 ppm, 25 ppm

Long summary description Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic:
This is an auto-generated long summary of Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic based on the first three specs of the first five spec groups.

Canon imageFORMULA DR-C225. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Metallic. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source: RGB LED. Standard input capacity: 30 sheets. Maximum ISO A-series paper size: A4

Scanning
Maximum scan size *
216 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output grayscale depth
8 bit
Film scanning
No
Grayscale levels
256
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
50 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Metallic
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Daily duty cycle (max) *
1500 pages
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
12,8 W
Power consumption (standby)
1,9 W
Power consumption (off)
0,5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
300 mm
Depth
235 mm
Height
339 mm
Weight
2,6 kg
Packaging content
Drivers included
Yes
Bundled software
CaptureOnTouch Nuance eCopy PDF Pro Office Nuance PaperPort Nuance OmniPage Presto! BizCard Reader Plug-in: Evernote, SharePoint, GoogleDocs, SugarSync, Dropbox, OneDrive EMC Captiva Cloud Runtime controls
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:09:29
Uk has collected 7 expert reviews for Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2020-02-23 21:39:55
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-6010C ADF + Manual feed scanner 600 x 600 DPI A4 White Canon imageFORMULA DR-6010C ADF + Manual feed scanner 600 x 600 DPI A4 White
(show image)
3801B003BJ DR-6010C 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey Canon imageFORMULA DR-M160II ADF scanner 600 x 600 DPI A4 Black, Grey
(show image)
9725B002 DR-M160II 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
9017B002 DR-F120 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black Canon imageFORMULA DR-F120 Flatbed & ADF scanner 600 x 600 DPI A4 Black
(show image)
9017B003 DR-F120 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver
(show image)
9706B002 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-M1060 Sheet-fed scanner 600 x 600 DPI A3 White Canon imageFORMULA DR-M1060 Sheet-fed scanner 600 x 600 DPI A3 White
(show image)
9392B003 DR-M1060 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White Canon imageFORMULA CR-190i UV Sheet-fed scanner 1200 x 1200 DPI White
(show image)
574236UV CR-190i UV 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White Canon imageFORMULA DR-G1130 ADF scanner 600 x 600 DPI A3 White
(show image)
8073B026 DR-G1130 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA -G1130 Sheet-fed scanner 600 x 600 DPI A3 White Canon imageFORMULA -G1130 Sheet-fed scanner 600 x 600 DPI A3 White
(show image)
8073B003 -G1130 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI A4 Canon imageFORMULA DR-2580C Sheet-fed scanner 600 x 600 DPI A4
(show image)
0080B003AG DR-2580C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)