location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Sammelbox Plus document holder Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sammelbox Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24760085 show
Show alternative article codes used in the online market place
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:22:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Sammelbox Plus document holder Grey :
The long product name of Leitz Sammelbox Plus document holder Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Leitz Stehsammler Plus/2476-00-85 78x278x300/57mm grau
More>>>
Short summary description Leitz Sammelbox Plus document holder Grey:
This short summary of the Leitz Sammelbox Plus document holder Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Sammelbox Plus, A4, Grey, 78 mm, 300 mm, 330 g, 78 x 278 x 300 mm

Long summary description Leitz Sammelbox Plus document holder Grey:
This is an auto-generated long summary of Leitz Sammelbox Plus document holder Grey based on the first three specs of the first five spec groups.

Leitz Sammelbox Plus. Format: A4, Product colour: Grey. Width: 78 mm, Height: 300 mm, Weight: 330 g

Features
Format
A4
Product colour
Grey
Weight & dimensions
Width
78 mm
Height
300 mm
Weight
330 g
Dimensions (WxDxH)
78 x 278 x 300 mm